Vishay Precision Group Fixed Inductors - IHLP5050FDER8R2M01 IHLP5050FDER8R2M01

Description
Manufacturer: Vishay Win Source Part Number: 874466-IHLP5050FDER8 R2M01 Series: IHLP-5050FD-01 Operating Temperature Range: -55°C ~ 125°C Features: Shielded Molded Inductor 15.5mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8504.50.4000 Other Part Number: 541-2598-6, 541-2598-1, 541-2598-2, IHLP5050FDER8R2M01-N D
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 874466-IHLP5050FDER8 R2M01 Series: IHLP-5050FD-01 Operating Temperature Range: -55°C ~ 125°C Features: Shielded Molded Inductor 15.5mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8504.50.4000 Other Part Number: 541-2598-6, 541-2598-1, 541-2598-2, IHLP5050FDER8R2M01-N D
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - IHLP5050FDER8R2M01
874466-IHLP5050FDER8R2M01
Fixed Inductors - IHLP5050FDER8R2M01 874466-IHLP5050FDER8R2M01
Manufacturer: Vishay Win Source Part Number: 874466-IHLP5050FDER8 R2M01 Series: IHLP-5050FD-01 Operating Temperature Range: -55°C ~ 125°C Features: Shielded Molded Inductor 15.5mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8504.50.4000 Other Part Number: 541-2598-6, 541-2598-1, 541-2598-2, IHLP5050FDER8R2M01-N D

Manufacturer: Vishay
Win Source Part Number: 874466-IHLP5050FDER8R2M01
Series: IHLP-5050FD-01
Operating Temperature Range: -55°C ~ 125°C
Features: Shielded Molded Inductor 15.5mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 250
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8504.50.4000
Other Part Number: 541-2598-6, 541-2598-1, 541-2598-2, IHLP5050FDER8R2M01-ND

Buy Now Datasheet
Fixed Inductors - 541-2598-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-2598-2-ND
Fixed Inductors 541-2598-2-ND
8.2µH Shielded Molded Inductor 10.5A 15.5mOhm Max Nonstandard

8.2µH Shielded Molded Inductor 10.5A 15.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-2598-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-2598-1-ND
Fixed Inductors 541-2598-1-ND
8.2µH Shielded Molded Inductor 10.5A 15.5mOhm Max Nonstandard

8.2µH Shielded Molded Inductor 10.5A 15.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-2598-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-2598-6-ND
Fixed Inductors 541-2598-6-ND
8.2µH Shielded Molded Inductor 10.5A 15.5mOhm Max Nonstandard

8.2µH Shielded Molded Inductor 10.5A 15.5mOhm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER 8.2UH 10.5A SMD 8.2¦H 10.5A 16A 10.5A - ¦20% Shielded 15.5 mOhm Max - IHLP5050FDER8R2M01 - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 8.2UH 10.5A SMD 8.2¦H 10.5A 16A 10.5A - ¦20% Shielded 15.5 mOhm Max
IHLP5050FDER8R2M01
INDUCTOR POWER 8.2UH 10.5A SMD 8.2¦H 10.5A 16A 10.5A - ¦20% Shielded 15.5 mOhm Max IHLP5050FDER8R2M01
INDUCTOR POWER 8.2UH 10.5A SMD 8.2¦H 10.5A 16A 10.5A - ¦20% Shielded 15.5 mOhm Max - - General Purpose - 0.520"" L x 0.508"" W x 0.256"" H (13.20mm x 12.90mm x 6.50mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 8.2UH 10.5A SMD 8.2¦H 10.5A 16A 10.5A - ¦20% Shielded 15.5 mOhm Max - - General Purpose - 0.520"" L x 0.508"" W x 0.256"" H (13.20mm x 12.90mm x 6.50mm) Surface Mount Tape & Reel (TR)

Supplier's Site
SMD 8.2uH 10.5A Inductor and Choke - 71-IHLP5050FDER8R2M01 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 8.2uH 10.5A Inductor and Choke
71-IHLP5050FDER8R2M01
SMD 8.2uH 10.5A Inductor and Choke 71-IHLP5050FDER8R2M01
SMD Power Inductor 8.2uH 10.5A Shielded Wirewound 5050 Product overview: IHLP5050FDER8R2M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8.2uH, 10.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 8.2uH, 10.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP5050FDER8R2M0 1 can be used for catalog matching and distributor lookup.

SMD Power Inductor 8.2uH 10.5A Shielded Wirewound 5050 Product overview: IHLP5050FDER8R2M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8.2uH, 10.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 8.2uH, 10.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP5050FDER8R2M01 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, Shielded, 8.2Uh, 16A, Smd; Inductance Vishay - 25M9762 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 8.2Uh, 16A, Smd; Inductance Vishay
25M9762
Inductor, Shielded, 8.2Uh, 16A, Smd; Inductance Vishay 25M9762
INDUCTOR, SHIELDED, 8.2UH, 16A, SMD; Inductance:8.2µH; RMS Current (Irms):10.5A; Inductor Construction:Shielde d; Saturation Current (Isat):16A; Product Range:IHLP-5050FD-01 Series; DC Resistance Max:0.0155ohm; Product Length:13.2mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 8.2UH, 16A, SMD; Inductance:8.2µH; RMS Current (Irms):10.5A; Inductor Construction:Shielded; Saturation Current (Isat):16A; Product Range:IHLP-5050FD-01 Series; DC Resistance Max:0.0155ohm; Product Length:13.2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 874466-IHLP5050FDER8R2M01 541-2598-2-ND IHLP5050FDER8R2M01 71-IHLP5050FDER8R2M01 25M9762
Product Name Fixed Inductors - IHLP5050FDER8R2M01 Fixed Inductors INDUCTOR POWER 8.2UH 10.5A SMD 8.2¦H 10.5A 16A 10.5A - ¦20% Shielded 15.5 mOhm Max SMD 8.2uH 10.5A Inductor and Choke Inductor, Shielded, 8.2Uh, 16A, Smd; Inductance Vishay
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
DCR 0.0155 ohms 0.0155 ohms 0.0155 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R4-100-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-30221 - Triad Magnetics
Specs
Technology Standard
Inductance Range 220 microH
DCR 0.6400 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-J823JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details