Win Source Part Number: 1000315-IHLP5050FDER
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: IHLP-5050FD-5A
Type: Molded
Package: Tape & Reel (TR)
Shielding: Shielded
Inductance: 7.8 µH
Height - Seated (Max): 0.252" (6.40mm)
Standard Package: 250
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Frequency - Self Resonant: 13.6MHz
Package / Case: Nonstandard
DC Resistance (DCR): 13.48mOhm Max
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.522" L x 0.508" W (13.26mm x 12.90mm)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 13.5 A
Inductance Frequency - Test: 100 kHz
HTSUS: 8504.50.4000
Mfr: Vishay Dale
Current - Saturation (Isat): 8.5A
7.8µH Shielded Molded Inductor 13.5A 13.48mOhm Max Nonstandard
FIXED IND 7.8UH 13.5A 13.48 MOHM
FIXED IND 7.8UH 13.5A 13.48 MOHM Product overview: IHLP5050FDER7R8M5A from Vishay / Dale is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7.8UH, 13.5A, 13.48 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 7.8UH, 13.5A, 13.48 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP5050FDER7R8M5
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1000315-IHLP5050FDER7R8M5A | 541-IHLP5050FDER7R8M5ATR-ND | 71-IHLP5050FDER7R8M5A |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors | 7.8UH 13.5A 13.48 MOHM Inductor and Choke |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount |
| Application | RF Choke | ||
| Configuration | Fixed | Fixed | |
| Inductance Range | 7.8 microH | 7.8 microH |