Vishay Intertechnology, Inc. Inductors, Coils, Chokes - Fixed Inductors IHLP5050FDER2R2MA1

Description
Win Source Part Number: 1107359-IHLP5050FDER 2R2MA1 Category: Inductors, Coils, Chokes>Fixed Inductors Series: IHLP-5050FD-A1 Package: Tape & Reel Shielding: Shielded Inductance: 2.2 µH Height - Seated (Max): 0.252" (6.40mm) Standard Package: 250 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Metal Composite Package / Case: Nonstandard DC Resistance (DCR): 4.2mOhm Max Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.525" L x 0.508" W (13.34mm x 12.90mm) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 22 A Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.8000 Mfr: Vishay Dale Other Names: 541-IHLP5050FDER2R2M A1CT,541-IHLP5050FDE R2R2MA1TR,541-IHLP50 50FDER2R2MA1DKR Current - Saturation (Isat): 40A
Request a Quote Datasheet
Description
Win Source Part Number: 1107359-IHLP5050FDER 2R2MA1 Category: Inductors, Coils, Chokes>Fixed Inductors Series: IHLP-5050FD-A1 Package: Tape & Reel Shielding: Shielded Inductance: 2.2 µH Height - Seated (Max): 0.252" (6.40mm) Standard Package: 250 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Metal Composite Package / Case: Nonstandard DC Resistance (DCR): 4.2mOhm Max Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.525" L x 0.508" W (13.34mm x 12.90mm) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 22 A Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.8000 Mfr: Vishay Dale Other Names: 541-IHLP5050FDER2R2M A1CT,541-IHLP5050FDE R2R2MA1TR,541-IHLP50 50FDER2R2MA1DKR Current - Saturation (Isat): 40A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1107359-IHLP5050FDER2R2MA1
Inductors, Coils, Chokes - Fixed Inductors 1107359-IHLP5050FDER2R2MA1
Win Source Part Number: 1107359-IHLP5050FDER 2R2MA1 Category: Inductors, Coils, Chokes>Fixed Inductors Series: IHLP-5050FD-A1 Package: Tape & Reel Shielding: Shielded Inductance: 2.2 µH Height - Seated (Max): 0.252" (6.40mm) Standard Package: 250 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Metal Composite Package / Case: Nonstandard DC Resistance (DCR): 4.2mOhm Max Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.525" L x 0.508" W (13.34mm x 12.90mm) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 22 A Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.8000 Mfr: Vishay Dale Other Names: 541-IHLP5050FDER2R2M A1CT,541-IHLP5050FDE R2R2MA1TR,541-IHLP50 50FDER2R2MA1DKR Current - Saturation (Isat): 40A

Win Source Part Number: 1107359-IHLP5050FDER2R2MA1
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: IHLP-5050FD-A1
Package: Tape & Reel
Shielding: Shielded
Inductance: 2.2 µH
Height - Seated (Max): 0.252" (6.40mm)
Standard Package: 250
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Metal Composite
Package / Case: Nonstandard
DC Resistance (DCR): 4.2mOhm Max
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.525" L x 0.508" W (13.34mm x 12.90mm)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 22 A
Inductance Frequency - Test: 100 kHz
HTSUS: 8504.50.8000
Mfr: Vishay Dale
Other Names: 541-IHLP5050FDER2R2MA1CT,541-IHLP5050FDER2R2MA1TR,541-IHLP5050FDER2R2MA1DKR
Current - Saturation (Isat): 40A

Buy Now Datasheet
Automotive 2.2uH 100KHz 22A Inductor and Choke - 71-IHLP5050FDER2R2MA1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 2.2uH 100KHz 22A Inductor and Choke
71-IHLP5050FDER2R2MA1
Automotive 2.2uH 100KHz 22A Inductor and Choke 71-IHLP5050FDER2R2MA1
Inductor Power Shielded Wirewound 2.2uH 20% 100KHz Powdered Iron 22A 0.0042Ohm DCR 5050 Automotive T/R Product overview: IHLP5050FDER2R2MA1 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 2.2uH, 100KHz, 22A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 2.2uH, 100KHz, 22A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP5050FDER2R2MA 1 can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 2.2uH 20% 100KHz Powdered Iron 22A 0.0042Ohm DCR 5050 Automotive T/R Product overview: IHLP5050FDER2R2MA1 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 2.2uH, 100KHz, 22A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 2.2uH, 100KHz, 22A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP5050FDER2R2MA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 541-IHLP5050FDER2R2MA1DKR-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Inductor 22A 4.2mOhm Max Nonstandard

2.2µH Shielded Inductor 22A 4.2mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP5050FDER2R2MA1CT-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Inductor 22A 4.2mOhm Max Nonstandard

2.2µH Shielded Inductor 22A 4.2mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP5050FDER2R2MA1TR-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Inductor 22A 4.2mOhm Max Nonstandard

2.2µH Shielded Inductor 22A 4.2mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1107359-IHLP5050FDER2R2MA1 71-IHLP5050FDER2R2MA1 541-IHLP5050FDER2R2MA1DKR-ND
Product Name Inductors, Coils, Chokes - Fixed Inductors Automotive 2.2uH 100KHz 22A Inductor and Choke Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Standard
Application RF Choke
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Inductor and Choke - 841-CZP2AFTTD102P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer Power
View Details
2 suppliers
High Frequency & RF Inductors - 2176075-9 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 9.00E-4 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
Common Mode Chokes - 486-DKIH-3358-32D3-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details