2.2uH 22A Shielded SMD Inductor, 4.2mR DCR, 5050 Product overview: IHLP5050FDER2R2M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2uH, 22A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2uH, 22A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP5050FDER2R2M0
2.2µH Shielded Molded Inductor 22A 4.2mOhm Max Nonstandard
2.2µH Shielded Molded Inductor 22A 4.2mOhm Max Nonstandard
2.2µH Shielded Molded Inductor 22A 4.2mOhm Max Nonstandard
INDUCTOR POWER 2.2UH 22A SMD 2.2¦H 22A 40A 22A - ¦20% Shielded 4.2 mOhm Max - - General Purpose - 0.520"" L x 0.508"" W x 0.256"" H (13.20mm x 12.90mm x 6.50mm) Surface Mount Digi-Reel«
INDUCTOR, SHIELDED, 2.2UH, 40A, SMD; Inductance:2.2µH; RMS Current (Irms):22A; Inductor Construction:Shielde
INDUCTOR, SHIELDED, 2.2UH, 40A, SMD, FULL REEL; Inductance:2.2µH; RMS Current (Irms):22A; Inductor Construction:Shielde
FIXED IND 2.2UH 22A 4.2 MOHM SMD
| ERSAELECTRONICS PTE. LTD. | DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-IHLP5050FDER2R2M01 | 541-1033-1-ND | IHLP5050FDER2R2M01 | 55M4335 | 84K9403 | IHLP5050FDER2R2M01 |
| Product Name | SMD 2.2uH 22A Inductor and Choke | Fixed Inductors | INDUCTOR POWER 2.2UH 22A SMD 2.2¦H 22A 40A 22A - ¦20% Shielded 4.2 mOhm Max | Inductor, Shielded, 2.2Uh, 40A, Smd; Inductance Vishay | Inductor, Shielded, 2.2Uh, 40A, Smd, Full Reel; Inductance Vishay | Fixed Inductors |
| Core Material | Metal, Composite, Ferrite | |||||
| Inductance Range | 2.2 microH | 2.2 microH | 2.2 microH | 2.2 microH | 2.2 microH | |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | ||
| Standards and Certifications | RoHS | RoHS | ||||
| Molded / Shielded | Shielded | Molded; Shielded | Shielded | Shielded |