Vishay Precision Group Inductor, Shielded, 2.2Uh, 40A, Smd, Full Reel; Inductance Vishay IHLP5050FDER2R2M01.

Description
INDUCTOR, SHIELDED, 2.2UH, 40A, SMD, FULL REEL; Inductance:2.2µH; RMS Current (Irms):22A; Inductor Construction:Shielde d; Saturation Current (Isat):40A; Product Range:IHLP-5050FD-01 Series; DC Resistance Max:0.0042ohm RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, SHIELDED, 2.2UH, 40A, SMD, FULL REEL; Inductance:2.2µH; RMS Current (Irms):22A; Inductor Construction:Shielde d; Saturation Current (Isat):40A; Product Range:IHLP-5050FD-01 Series; DC Resistance Max:0.0042ohm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, Shielded, 2.2Uh, 40A, Smd, Full Reel; Inductance Vishay - 27AC6630 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 2.2Uh, 40A, Smd, Full Reel; Inductance Vishay
27AC6630
Inductor, Shielded, 2.2Uh, 40A, Smd, Full Reel; Inductance Vishay 27AC6630
INDUCTOR, SHIELDED, 2.2UH, 40A, SMD, FULL REEL; Inductance:2.2µH; RMS Current (Irms):22A; Inductor Construction:Shielde d; Saturation Current (Isat):40A; Product Range:IHLP-5050FD-01 Series; DC Resistance Max:0.0042ohm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 2.2UH, 40A, SMD, FULL REEL; Inductance:2.2µH; RMS Current (Irms):22A; Inductor Construction:Shielded; Saturation Current (Isat):40A; Product Range:IHLP-5050FD-01 Series; DC Resistance Max:0.0042ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 27AC6630
Product Name Inductor, Shielded, 2.2Uh, 40A, Smd, Full Reel; Inductance Vishay
Mounting Option Surface Mount Technology
Inductance Range 2.2 microH
DCR 0.0042 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J274JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 1858352 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 220 microH
Standards and Certifications RoHS
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-1N2 0402CS-1N2XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R1-R47-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers