Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1064806-IHLP5050FDER
Packaging: Tape and Reel
Length: 13.208 mm
Inductance: 1.5 µH
Height: 6.5024 mm
Width: 12.9032 mm
Categories: OEM Parts(F-I)
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
RoHS: Compliant
Inductance Tolerance: 20 %
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1064806-IHLP5050FDER1R5MA1 |
| Product Name | OEM Parts - OEM Parts (F - I) - IHLP5050FDER1R5MA1 |