Vishay Precision Group Fixed Inductors IHLP5050FDER1R2M01

Description
1.2µH Shielded Molded Inductor 30A 2.5mOhm Max Nonstandard
Request a Quote Datasheet
Description
1.2µH Shielded Molded Inductor 30A 2.5mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-4214-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-4214-2-ND
Fixed Inductors 541-4214-2-ND
1.2µH Shielded Molded Inductor 30A 2.5mOhm Max Nonstandard

1.2µH Shielded Molded Inductor 30A 2.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-4214-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-4214-1-ND
Fixed Inductors 541-4214-1-ND
1.2µH Shielded Molded Inductor 30A 2.5mOhm Max Nonstandard

1.2µH Shielded Molded Inductor 30A 2.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-4214-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-4214-6-ND
Fixed Inductors 541-4214-6-ND
1.2µH Shielded Molded Inductor 30A 2.5mOhm Max Nonstandard

1.2µH Shielded Molded Inductor 30A 2.5mOhm Max Nonstandard

Buy Now Datasheet
SMD 1.2uH 30A Inductor and Choke - 71-IHLP5050FDER1R2M01 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.2uH 30A Inductor and Choke
71-IHLP5050FDER1R2M01
SMD 1.2uH 30A Inductor and Choke 71-IHLP5050FDER1R2M01
SMD Power Inductor 1.2uH 30A Shielded 5050 Product overview: IHLP5050FDER1R2M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.2uH, 30A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.2uH, 30A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP5050FDER1R2M0 1 can be used for catalog matching and distributor lookup.

SMD Power Inductor 1.2uH 30A Shielded 5050 Product overview: IHLP5050FDER1R2M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.2uH, 30A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.2uH, 30A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP5050FDER1R2M01 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - IHLP5050FDER1R2M01
776714-IHLP5050FDER1R2M01
Fixed Inductors - IHLP5050FDER1R2M01 776714-IHLP5050FDER1R2M01
Manufacturer: Vishay Dale Win Source Part Number: 776714-IHLP5050FDER1 R2M01 Series: IHLP-5050FD-01 Packaging: Reel package Type: Molded Operating Temperature Range: -55°C ~ 125°C Package: Nonstandard Current Rating: 30A Shielding: Shielded Inductance: 1.2μH Mounting: SMD Tolerance: ±20% Current - Saturation: 48A Test Frequency: 100kHz Family Name: IHLP-5050FD-01 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 2.5 mOhm Max Dimension: 0.520" L x 0.508" W (13.20mm x 12.90mm) Height - Seated (Maximum): 0.256" (6.50mm) Alternative Parts (Cross-Reference): IHLP5050FDRZ1R2ML1; M27/367-10T; 4922R-02K; 4922R-02L; Introduction Date: November 14, 2006 ECCN: EAR99 Country of Origin: China, Israel, United States of America Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 250

Manufacturer: Vishay Dale
Win Source Part Number: 776714-IHLP5050FDER1R2M01
Series: IHLP-5050FD-01
Packaging: Reel package
Type: Molded
Operating Temperature Range: -55°C ~ 125°C
Package: Nonstandard
Current Rating: 30A
Shielding: Shielded
Inductance: 1.2μH
Mounting: SMD
Tolerance: ±20%
Current - Saturation: 48A
Test Frequency: 100kHz
Family Name: IHLP-5050FD-01
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 2.5 mOhm Max
Dimension: 0.520" L x 0.508" W (13.20mm x 12.90mm)
Height - Seated (Maximum): 0.256" (6.50mm)
Alternative Parts (Cross-Reference): IHLP5050FDRZ1R2ML1; M27/367-10T; 4922R-02K; 4922R-02L;
Introduction Date: November 14, 2006
ECCN: EAR99
Country of Origin: China, Israel, United States of America
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Quantity per package: 250

Buy Now Datasheet
INDUCTOR POWER 1.2UH 30A SMD 1.2¦H 30A 48A 30A - ¦20% Shielded 2.5 mOhm Max - IHLP5050FDER1R2M01 - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 1.2UH 30A SMD 1.2¦H 30A 48A 30A - ¦20% Shielded 2.5 mOhm Max
IHLP5050FDER1R2M01
INDUCTOR POWER 1.2UH 30A SMD 1.2¦H 30A 48A 30A - ¦20% Shielded 2.5 mOhm Max IHLP5050FDER1R2M01
INDUCTOR POWER 1.2UH 30A SMD 1.2¦H 30A 48A 30A - ¦20% Shielded 2.5 mOhm Max - - General Purpose - 0.520"" L x 0.508"" W x 0.256"" H (13.20mm x 12.90mm x 6.50mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 1.2UH 30A SMD 1.2¦H 30A 48A 30A - ¦20% Shielded 2.5 mOhm Max - - General Purpose - 0.520"" L x 0.508"" W x 0.256"" H (13.20mm x 12.90mm x 6.50mm) Surface Mount Tape & Reel (TR)

Supplier's Site
Surface Mount Power Inductor, Ihlp-5050Fd-01 Series, 1.2 H, 20%, Shielded, 2500 Ohm, 30 A Rohs Compliant Vishay - 25M9753 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Ihlp-5050Fd-01 Series, 1.2 H, 20%, Shielded, 2500 Ohm, 30 A Rohs Compliant Vishay
25M9753
Surface Mount Power Inductor, Ihlp-5050Fd-01 Series, 1.2 H, 20%, Shielded, 2500 Ohm, 30 A Rohs Compliant Vishay 25M9753
Surface Mount Power Inductor, IHLP-5050FD-01 Series, 1.2 H, 20%, Shielded, 2500 ohm, 30 A RoHS Compliant: Yes

Surface Mount Power Inductor, IHLP-5050FD-01 Series, 1.2 H, 20%, Shielded, 2500 ohm, 30 A RoHS Compliant: Yes

Supplier's Site
Inductor, Shielded, 1.2Uh, 48A, Smd, Full Reel; Inductance Vishay - 52M3839 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 1.2Uh, 48A, Smd, Full Reel; Inductance Vishay
52M3839
Inductor, Shielded, 1.2Uh, 48A, Smd, Full Reel; Inductance Vishay 52M3839
INDUCTOR, SHIELDED, 1.2UH, 48A, SMD, FULL REEL; Inductance:1.2µH; RMS Current (Irms):30A; Inductor Construction:Shielde d; Saturation Current (Isat):48A; Product Range:IHLP-5050FD-01 Series; Inductor Case / Package:- RoHS Compliant: Yes

INDUCTOR, SHIELDED, 1.2UH, 48A, SMD, FULL REEL; Inductance:1.2µH; RMS Current (Irms):30A; Inductor Construction:Shielded; Saturation Current (Isat):48A; Product Range:IHLP-5050FD-01 Series; Inductor Case / Package:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-4214-2-ND 71-IHLP5050FDER1R2M01 776714-IHLP5050FDER1R2M01 IHLP5050FDER1R2M01 25M9753 52M3839
Product Name Fixed Inductors SMD 1.2uH 30A Inductor and Choke Fixed Inductors - IHLP5050FDER1R2M01 INDUCTOR POWER 1.2UH 30A SMD 1.2¦H 30A 48A 30A - ¦20% Shielded 2.5 mOhm Max Surface Mount Power Inductor, Ihlp-5050Fd-01 Series, 1.2 H, 20%, Shielded, 2500 Ohm, 30 A Rohs Compliant Vishay Inductor, Shielded, 1.2Uh, 48A, Smd, Full Reel; Inductance Vishay
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
DCR 0.0025 ohms 0.0025 ohms 0.0025 ohms
Unlock Full Specs
to access all available technical data