1uH 20% Shielded Composite Core SMD Inductor Product overview: IHLP5050FDER1R0M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP5050FDER1R0M0
1µH Shielded Molded Inductor 32A 2mOhm Max Nonstandard
1µH Shielded Molded Inductor 32A 2mOhm Max Nonstandard
1µH Shielded Molded Inductor 32A 2mOhm Max Nonstandard
Vishay IHLP5050FDER1R0M01
INDUCTOR POWER 1.0UH 32A SMD 1¦H 32A 49A 32A - ¦20% Shielded 2 mOhm Max - - General Purpose - 0.520"" L x 0.508"" W x 0.256"" H (13.20mm x 12.90mm x 6.50mm) Surface Mount Digi-Reel«
INDUCTOR, SHIELDED, 1UH, 49A, SMD; Inductance:1µH; RMS Current (Irms):32A; Inductor Construction:Shielde
INDUCTOR, SHIELDED, 1UH, 49A, SMD, FULL REEL; Inductance:1µH; RMS Current (Irms):32A; Inductor Construction:Shielde
32A 1uH ±20% 49A SMD,12.9x13.2mm Power Inductors ROHS
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | ASAP Semiconductor LLC | Newark, An Avnet Company | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors |
| Product Number | 71-IHLP5050FDER1R0M01 | 541-1032-1-ND | 7487423P | 7487423 | IHLP5050FDER1R0M01 | 23K2394 | 83R8310 | IHLP5050FDER1R0M01 |
| Product Name | SMD 1uH Inductor and Choke | Fixed Inductors | Surface Mount Inductors | Surface Mount Inductors | INDUCTOR POWER 1.0UH 32A SMD 1¦H 32A 49A 32A - ¦20% Shielded 2 mOhm Max - - General Purpose - 0.520"" L x 0.508"" W x 0.256"" H (13.20mm x 12.90mm x 6.50mm) Surface Mount Digi-Reel« | Inductor, Shielded, 1Uh, 49A, Smd; Inductance Vishay | Inductor, Shielded, 1Uh, 49A, Smd, Full Reel; Inductance Vishay | Inductors/Coils/Transformers >> Power Inductors |
| Core Material | Metal, Composite | Metal composite | ||||||
| Inductance Range | 1 microH | 1 microH | 1 microH | 1 microH | 1 microH | 1 microH | 1 microH | |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | ||||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | RoHS | |||
| Molded / Shielded | Shielded | Molded; Shielded | Shielded | Shielded | Shielded |