15µH Shielded Molded Inductor 8.7A 25.68mOhm Max Nonstandard
15µH Shielded Molded Inductor 8.7A 25.68mOhm Max Nonstandard
15µH Shielded Molded Inductor 8.7A 25.68mOhm Max Nonstandard
Win Source Part Number: 999646-IHLP5050FDER1
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: IHLP-5050FD-5A
Type: Molded
Package: Tape & Reel
Shielding: Shielded
Inductance: 15 µH
Height - Seated (Max): 0.252" (6.40mm)
Standard Package: 250
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Frequency - Self Resonant: 8.3MHz
Package / Case: Nonstandard
DC Resistance (DCR): 25.68mOhm Max
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.522" L x 0.508" W (13.26mm x 12.90mm)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 8.7 A
Inductance Frequency - Test: 100 kHz
HTSUS: 8504.50.4000
Mfr: Vishay Dale
Other Names: IHLP5050FDER150M5A-N
Current - Saturation (Isat): 6.8A
Inductor Power Shielded Wirewound 15uH 20% 100KHz Powdered Iron 8.7A 0.02568Ohm DCR 5050 Automotive T/R Product overview: IHLP5050FDER150M5A from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 15uH, 100KHz, 8.7A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 15uH, 100KHz, 8.7A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP5050FDER150M5
FIXED IND 15UH 8.7A 25.68MOHM SM
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 541-IHLP5050FDER150M5ACT-ND | 999646-IHLP5050FDER150M5A | 71-IHLP5050FDER150M5A | IHLP5050FDER150M5A |
| Product Name | Fixed Inductors | Inductors, Coils, Chokes - Fixed Inductors | Automotive 15uH 100KHz 8.7A Inductor and Choke | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology; Surface Mount | |
| Configuration | Fixed | Fixed | ||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | |
| DCR | 0.0257 ohms | 0.0257 ohms | 0.0257 ohms |