Vishay Precision Group Inductor, Aec-Q200, Shld, 12Uh, 10.6A; Inductance Vishay IHLP5050FDER120M8A

Description
INDUCTOR, AEC-Q200, SHLD, 12UH, 10.6A; Inductance:12µH; RMS Current (Irms):10.6A; Inductor Construction:Shielde d; Saturation Current (Isat):6.9A; Product Range:IHLP-5050FD-8A Series; Power Inductor Case:13.46mm x 12.9mm x 6.4mm; DC RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, AEC-Q200, SHLD, 12UH, 10.6A; Inductance:12µH; RMS Current (Irms):10.6A; Inductor Construction:Shielde d; Saturation Current (Isat):6.9A; Product Range:IHLP-5050FD-8A Series; Power Inductor Case:13.46mm x 12.9mm x 6.4mm; DC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, Aec-Q200, Shld, 12Uh, 10.6A; Inductance Vishay - 84AC6821 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, Shld, 12Uh, 10.6A; Inductance Vishay
84AC6821
Inductor, Aec-Q200, Shld, 12Uh, 10.6A; Inductance Vishay 84AC6821
INDUCTOR, AEC-Q200, SHLD, 12UH, 10.6A; Inductance:12µH; RMS Current (Irms):10.6A; Inductor Construction:Shielde d; Saturation Current (Isat):6.9A; Product Range:IHLP-5050FD-8A Series; Power Inductor Case:13.46mm x 12.9mm x 6.4mm; DC RoHS Compliant: Yes

INDUCTOR, AEC-Q200, SHLD, 12UH, 10.6A; Inductance:12µH; RMS Current (Irms):10.6A; Inductor Construction:Shielded; Saturation Current (Isat):6.9A; Product Range:IHLP-5050FD-8A Series; Power Inductor Case:13.46mm x 12.9mm x 6.4mm; DC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 84AC6821
Product Name Inductor, Aec-Q200, Shld, 12Uh, 10.6A; Inductance Vishay
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2395JUL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Leaded Inductors - 1911226P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 420 ohms
Rated DC Current 20 milliamps
Lead Style Axial
View Details
Automotive 0.0039uH 250MHz 0.84A Inductor and Choke - 71-0402CS-3N9XJLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0039 microH
Inductance Tolerance 5 (+/- %)
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-1R5M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details