Vishay Precision Group Fixed Inductors IHLP5050FDER100M01

Description
10µH Shielded Molded Inductor 10A 17.2mOhm Max Nonstandard
Request a Quote Datasheet
Description
10µH Shielded Molded Inductor 10A 17.2mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-1036-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1036-2-ND
Fixed Inductors 541-1036-2-ND
10µH Shielded Molded Inductor 10A 17.2mOhm Max Nonstandard

10µH Shielded Molded Inductor 10A 17.2mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-1036-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1036-6-ND
Fixed Inductors 541-1036-6-ND
10µH Shielded Molded Inductor 10A 17.2mOhm Max Nonstandard

10µH Shielded Molded Inductor 10A 17.2mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-1036-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1036-1-ND
Fixed Inductors 541-1036-1-ND
10µH Shielded Molded Inductor 10A 17.2mOhm Max Nonstandard

10µH Shielded Molded Inductor 10A 17.2mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - IHLP5050FDER100M01
1185324-IHLP5050FDER100M01
Fixed Inductors - IHLP5050FDER100M01 1185324-IHLP5050FDER100M01
Manufacturer: Vishay Dale Win Source Part Number: 1185324-IHLP5050FDER 100M01 Packaging: Reel Type: Molded Mounting Style: SMD Shielding: Shielded Inductance: 10μH Tolerance: ±20% Current - Saturation: 15.5A Categories: Inductors, Coils, Chokes DC Resistance (DCR): 17.2mOhm Max Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.vishay.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.256" (6.50mm) Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.520" L x 0.508" W (13.20mm x 12.90mm) Current Rating (Amps): 10A Inductance Frequency - Test: 100kHz

Manufacturer: Vishay Dale
Win Source Part Number: 1185324-IHLP5050FDER100M01
Packaging: Reel
Type: Molded
Mounting Style: SMD
Shielding: Shielded
Inductance: 10μH
Tolerance: ±20%
Current - Saturation: 15.5A
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 17.2mOhm Max
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.vishay.com
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.256" (6.50mm)
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.520" L x 0.508" W (13.20mm x 12.90mm)
Current Rating (Amps): 10A
Inductance Frequency - Test: 100kHz

Buy Now
SMD 10uH 15.5A Inductor and Choke - 71-IHLP5050FDER100M01 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10uH 15.5A Inductor and Choke
71-IHLP5050FDER100M01
SMD 10uH 15.5A Inductor and Choke 71-IHLP5050FDER100M01
10uH 20% Shielded SMD Power Inductor, 15.5A Product overview: IHLP5050FDER100M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uH, 15.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10uH, 15.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP5050FDER100M0 1 can be used for catalog matching and distributor lookup.

10uH 20% Shielded SMD Power Inductor, 15.5A Product overview: IHLP5050FDER100M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uH, 15.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10uH, 15.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP5050FDER100M01 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Inductors - 7487460P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7487460P
Surface Mount Inductors 7487460P
Vishay IHLP5050FDER100M01

Vishay IHLP5050FDER100M01

Supplier's Site
Surface Mount Inductors - 1730598 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1730598
Surface Mount Inductors 1730598
Vishay IHLP5050FDER100M01

Vishay IHLP5050FDER100M01

Supplier's Site
INDUCTOR POWER 10UH 10A SMD 10¦H 10A 15.5A 10A - ¦20% Shielded 17.2 mOhm Max - IHLP5050FDER100M01 - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 10UH 10A SMD 10¦H 10A 15.5A 10A - ¦20% Shielded 17.2 mOhm Max
IHLP5050FDER100M01
INDUCTOR POWER 10UH 10A SMD 10¦H 10A 15.5A 10A - ¦20% Shielded 17.2 mOhm Max IHLP5050FDER100M01
INDUCTOR POWER 10UH 10A SMD 10¦H 10A 15.5A 10A - ¦20% Shielded 17.2 mOhm Max - - General Purpose - 0.520"" L x 0.508"" W x 0.256"" H (13.20mm x 12.90mm x 6.50mm) Surface Mount Digi-Reel«

INDUCTOR POWER 10UH 10A SMD 10¦H 10A 15.5A 10A - ¦20% Shielded 17.2 mOhm Max - - General Purpose - 0.520"" L x 0.508"" W x 0.256"" H (13.20mm x 12.90mm x 6.50mm) Surface Mount Digi-Reel«

Supplier's Site
Inductor, Shielded, 10Uh, 15.5A, Smd; Inductance Vishay - 55M4334 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 10Uh, 15.5A, Smd; Inductance Vishay
55M4334
Inductor, Shielded, 10Uh, 15.5A, Smd; Inductance Vishay 55M4334
INDUCTOR, SHIELDED, 10UH, 15.5A, SMD; Inductance:10µH; RMS Current (Irms):10A; Inductor Construction:Shielde d; Saturation Current (Isat):15.5A; Product Range:IHLP-5050FD-01 Series; Inductor Case / Package:-; Product Length:13.2mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 10UH, 15.5A, SMD; Inductance:10µH; RMS Current (Irms):10A; Inductor Construction:Shielded; Saturation Current (Isat):15.5A; Product Range:IHLP-5050FD-01 Series; Inductor Case / Package:-; Product Length:13.2mm RoHS Compliant: Yes

Supplier's Site
Inductor, Shielded, 10Uh, 15.5A, Smd, Full Reel; Inductance Vishay - 24M0395 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 10Uh, 15.5A, Smd, Full Reel; Inductance Vishay
24M0395
Inductor, Shielded, 10Uh, 15.5A, Smd, Full Reel; Inductance Vishay 24M0395
INDUCTOR, SHIELDED, 10UH, 15.5A, SMD, FULL REEL; Inductance:10µH; RMS Current (Irms):10A; Inductor Construction:Shielde d; Saturation Current (Isat):15.5A; Product Range:IHLP-5050FD-01 Series; Inductor Case / Package:- RoHS Compliant: Yes

INDUCTOR, SHIELDED, 10UH, 15.5A, SMD, FULL REEL; Inductance:10µH; RMS Current (Irms):10A; Inductor Construction:Shielded; Saturation Current (Isat):15.5A; Product Range:IHLP-5050FD-01 Series; Inductor Case / Package:- RoHS Compliant: Yes

Supplier's Site
Fixed Inductors - IHLP5050FDER100M01 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
IHLP5050FDER100M01
Fixed Inductors IHLP5050FDER100M01
FIXED IND 10UH 10A 17.2 MOHM SMD

FIXED IND 10UH 10A 17.2 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. ASAP Semiconductor LLC Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-1036-2-ND 1185324-IHLP5050FDER100M01 71-IHLP5050FDER100M01 7487460P 1730598 IHLP5050FDER100M01 55M4334 IHLP5050FDER100M01
Product Name Fixed Inductors Fixed Inductors - IHLP5050FDER100M01 SMD 10uH 15.5A Inductor and Choke Surface Mount Inductors Surface Mount Inductors INDUCTOR POWER 10UH 10A SMD 10¦H 10A 15.5A 10A - ¦20% Shielded 17.2 mOhm Max Inductor, Shielded, 10Uh, 15.5A, Smd; Inductance Vishay Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
DCR 0.0172 ohms 0.0172 ohms 0.0172 ohms 0.0172 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3-127-601-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
High Frequency & RF Inductors - 6-1624112-5 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0043 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details