470nH Shielded Molded Inductor 49.88A 1.23mOhm Max Nonstandard
470nH Shielded Molded Inductor 49.88A 1.23mOhm Max Nonstandard
470nH Shielded Molded Inductor 49.88A 1.23mOhm Max Nonstandard
POWER INDUCTOR, 0.47UH, SHIELDED, 49.88A ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 541-10254-6-ND | 29AK0311 |
| Product Name | Fixed Inductors | Power Inductor, 0.47Uh, Shielded, 49.88A Rohs Compliant Vishay |
| Operating Temperature | -55 to 155 C (-67 to 311 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology |
| Configuration | Fixed | |
| Inductance Tolerance | 20 (+/- %) | |
| DCR | 0.0012 ohms |