Vishay Intertechnology, Inc. Fixed Inductors IHLP5050EZERR33M01

Description
330nH Shielded Molded Inductor 42A 1.1mOhm Max Nonstandard
Request a Quote Datasheet
Description
330nH Shielded Molded Inductor 42A 1.1mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-IHLP5050EZERR33M01TR-ND - DigiKey
Thief River Falls, MN, United States
330nH Shielded Molded Inductor 42A 1.1mOhm Max Nonstandard

330nH Shielded Molded Inductor 42A 1.1mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP5050EZERR33M01DKR-ND - DigiKey
Thief River Falls, MN, United States
330nH Shielded Molded Inductor 42A 1.1mOhm Max Nonstandard

330nH Shielded Molded Inductor 42A 1.1mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP5050EZERR33M01CT-ND - DigiKey
Thief River Falls, MN, United States
330nH Shielded Molded Inductor 42A 1.1mOhm Max Nonstandard

330nH Shielded Molded Inductor 42A 1.1mOhm Max Nonstandard

Buy Now Datasheet
SMD 0.33uH 42A Inductor and Choke - 71-IHLP5050EZERR33M01 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.33uH 42A Inductor and Choke
71-IHLP5050EZERR33M01
SMD 0.33uH 42A Inductor and Choke 71-IHLP5050EZERR33M01
SMD Shielded Power Inductor 0.33uH 20% 42A 1.1mR DCR 5050 Product overview: IHLP5050EZERR33M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.33uH, 42A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.33uH, 42A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP5050EZERR33M0 1 can be used for catalog matching and distributor lookup.

SMD Shielded Power Inductor 0.33uH 20% 42A 1.1mR DCR 5050 Product overview: IHLP5050EZERR33M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.33uH, 42A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.33uH, 42A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP5050EZERR33M01 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - IHLP5050EZERR33M01
921094-IHLP5050EZERR33M01
Fixed Inductors - IHLP5050EZERR33M01 921094-IHLP5050EZERR33M01
Manufacturer: Vishay Win Source Part Number: 921094-IHLP5050EZERR 33M01 Series: IHLP-5050EZ-01 Operating Temperature Range: -55°C ~ 125°C Features: Shielded Molded Inductor 1.1mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8504.50.4000 Other Part Number: 541-IHLP5050EZERR33M 01CT, 541-IHLP5050EZERR33M 01TR, 541-IHLP5050EZERR33M 01DKR, IHLP5050EZERR33M01-N D, 2266-IHLP5050EZERR33 M01

Manufacturer: Vishay
Win Source Part Number: 921094-IHLP5050EZERR33M01
Series: IHLP-5050EZ-01
Operating Temperature Range: -55°C ~ 125°C
Features: Shielded Molded Inductor 1.1mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8504.50.4000
Other Part Number: 541-IHLP5050EZERR33M01CT, 541-IHLP5050EZERR33M01TR, 541-IHLP5050EZERR33M01DKR, IHLP5050EZERR33M01-ND, 2266-IHLP5050EZERR33M01

Buy Now Datasheet
INDUCTOR POWER .33UH 42A SMD 330nH 42A 80A 42A - ¦20% Shielded 1.1 mOhm Max - IHLP5050EZERR33M01 - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER .33UH 42A SMD 330nH 42A 80A 42A - ¦20% Shielded 1.1 mOhm Max
IHLP5050EZERR33M01
INDUCTOR POWER .33UH 42A SMD 330nH 42A 80A 42A - ¦20% Shielded 1.1 mOhm Max IHLP5050EZERR33M01
INDUCTOR POWER .33UH 42A SMD 330nH 42A 80A 42A - ¦20% Shielded 1.1 mOhm Max - - General Purpose - 0.520"" L x 0.508"" W x 0.197"" H (13.20mm x 12.90mm x 5.00mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER .33UH 42A SMD 330nH 42A 80A 42A - ¦20% Shielded 1.1 mOhm Max - - General Purpose - 0.520"" L x 0.508"" W x 0.197"" H (13.20mm x 12.90mm x 5.00mm) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors
Product Number 541-IHLP5050EZERR33M01TR-ND 71-IHLP5050EZERR33M01 921094-IHLP5050EZERR33M01 IHLP5050EZERR33M01
Product Name Fixed Inductors SMD 0.33uH 42A Inductor and Choke Fixed Inductors - IHLP5050EZERR33M01 INDUCTOR POWER .33UH 42A SMD 330nH 42A 80A 42A - ¦20% Shielded 1.1 mOhm Max
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
DCR 0.0011 ohms 0.0011 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R2-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Rod Core Inductor - RC-4 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1500 microH
DCR 1.53 ohms
View Details
4 suppliers