Manufacturer: Vishay Dale
Win Source Part Number: 806734-IHLP5050EZERR
Packaging: Reel
Type: Molded
Mounting Style: SMD
Shielding: Shielded
Inductance: 100nH
Tolerance: ±20%
Current - Saturation: 118A
DC Resistance (DCR): 0.6mOhm Max
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.520" L x 0.508" W (13.20mm x 12.90mm)
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.197" (5.00mm)
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 250
MSL Level: 1 (Unlimited)
Current Rating (Amps): 55A
Inductance Frequency - Test: 100kHz
FIXED IND 100NH 55A 0.6 MOHM SMD Product overview: IHLP5050EZERR10M01 from Vishay / Dale is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 55A, 0.6 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 55A, 0.6 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP5050EZERR10M0
FIXED IND 100NH 55A 0.6 MOHM SMD
FIXED IND 100NH 55A 0.6 MOHM SMD
100nH Shielded Molded Inductor 55A 0.6mOhm Max Nonstandard
INDUCTOR POWER .10UH 55A SMD 100nH 55A 118A 55A - ¦20% Shielded 0.6 mOhm Max - - General Purpose - 0.520"" L x 0.508"" W x 0.197"" H (13.20mm x 12.90mm x 5.00mm) Surface Mount Tape & Reel (TR)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ASAP Semiconductor LLC | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors |
| Product Number | 806734-IHLP5050EZERR10M01 | 71-IHLP5050EZERR10M01 | 541-IHLP5050EZERR10M01CT-ND | IHLP5050EZERR10M01 |
| Product Name | Fixed Inductors - IHLP5050EZERR10M01 | SMD 55A 0.6 MOHM Inductor and Choke | Fixed Inductors | INDUCTOR POWER .10UH 55A SMD 100nH 55A 118A 55A - ¦20% Shielded 0.6 mOhm Max |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Inductance Range | 0.1000 microH | 0.1000 microH | 0.1000 microH | |
| DCR | 6.00E-4 ohms | 6.00E-4 ohms | 6.00E-4 ohms | |
| Rated DC Current | 55000 milliamps | 118000 milliamps | ||
| Packing Method | Tape Reel; Reel | Tape & Reel (TR) | Tape Reel |