Vishay Intertechnology, Inc. Fixed Inductors IHLP5050EZER8R2M5A

Description
8.2µH Shielded Molded Inductor 12.85A 16.6mOhm Max Nonstandard
Request a Quote Datasheet
Description
8.2µH Shielded Molded Inductor 12.85A 16.6mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-10251-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-10251-1-ND
Fixed Inductors 541-10251-1-ND
8.2µH Shielded Molded Inductor 12.85A 16.6mOhm Max Nonstandard

8.2µH Shielded Molded Inductor 12.85A 16.6mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-10251-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-10251-2-ND
Fixed Inductors 541-10251-2-ND
8.2µH Shielded Molded Inductor 12.85A 16.6mOhm Max Nonstandard

8.2µH Shielded Molded Inductor 12.85A 16.6mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-10251-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-10251-6-ND
Fixed Inductors 541-10251-6-ND
8.2µH Shielded Molded Inductor 12.85A 16.6mOhm Max Nonstandard

8.2µH Shielded Molded Inductor 12.85A 16.6mOhm Max Nonstandard

Buy Now Datasheet
Power Inductor, 8.2Uh, Shielded, 12.85A Rohs Compliant Vishay - 29AK0326 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 8.2Uh, Shielded, 12.85A Rohs Compliant Vishay
29AK0326
Power Inductor, 8.2Uh, Shielded, 12.85A Rohs Compliant Vishay 29AK0326
POWER INDUCTOR, 8.2UH, SHIELDED, 12.85A ROHS COMPLIANT: YES

POWER INDUCTOR, 8.2UH, SHIELDED, 12.85A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-10251-1-ND 29AK0326
Product Name Fixed Inductors Power Inductor, 8.2Uh, Shielded, 12.85A Rohs Compliant Vishay
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
DCR 0.0166 ohms
Unlock Full Specs
to access all available technical data

Similar Products

UT/ET Series Common Mode Inductors - ET2424-016 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 3600 to 150 microH
View Details
2 suppliers
Specs
Application RF Choke
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details