Vishay Intertechnology, Inc. Fixed Inductors IHLP5050EZER470M5A

Description
47µH Shielded Molded Inductor 3.9A 112mOhm Max Nonstandard
Request a Quote Datasheet
Description
47µH Shielded Molded Inductor 3.9A 112mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-10246-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-10246-6-ND
Fixed Inductors 541-10246-6-ND
47µH Shielded Molded Inductor 3.9A 112mOhm Max Nonstandard

47µH Shielded Molded Inductor 3.9A 112mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-10246-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-10246-2-ND
Fixed Inductors 541-10246-2-ND
47µH Shielded Molded Inductor 3.9A 112mOhm Max Nonstandard

47µH Shielded Molded Inductor 3.9A 112mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-10246-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-10246-1-ND
Fixed Inductors 541-10246-1-ND
47µH Shielded Molded Inductor 3.9A 112mOhm Max Nonstandard

47µH Shielded Molded Inductor 3.9A 112mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - IHLP5050EZER470M5A - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
IHLP5050EZER470M5A
Fixed Inductors IHLP5050EZER470M5A
FIXED IND 47UH 3.9A 112 MOHM SMD

FIXED IND 47UH 3.9A 112 MOHM SMD

Supplier's Site Datasheet
Power Inductor, 47Uh, Shielded, 3.9A Rohs Compliant Vishay - 29AK0323 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 47Uh, Shielded, 3.9A Rohs Compliant Vishay
29AK0323
Power Inductor, 47Uh, Shielded, 3.9A Rohs Compliant Vishay 29AK0323
POWER INDUCTOR, 47UH, SHIELDED, 3.9A ROHS COMPLIANT: YES

POWER INDUCTOR, 47UH, SHIELDED, 3.9A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-10246-6-ND IHLP5050EZER470M5A 29AK0323
Product Name Fixed Inductors Fixed Inductors Power Inductor, 47Uh, Shielded, 3.9A Rohs Compliant Vishay
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 0.1120 ohms 0.1120 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-1676953-3 - TE Connectivity
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Application Power Choke
Inductance Range 100 microH
View Details
Leaded Inductors - 1911226P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 420 ohms
Rated DC Current 20 milliamps
Lead Style Axial
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-39N 0402CS-39NXJRW , 0402CS-39NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details