Vishay Intertechnology, Inc. Fixed Inductors IHLP5050EZER2R2M5A

Description
2.2µH Shielded Molded Inductor 22A 3.75mOhm Max Nonstandard
Request a Quote Datasheet
Description
2.2µH Shielded Molded Inductor 22A 3.75mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-10243-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-10243-2-ND
Fixed Inductors 541-10243-2-ND
2.2µH Shielded Molded Inductor 22A 3.75mOhm Max Nonstandard

2.2µH Shielded Molded Inductor 22A 3.75mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-10243-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-10243-6-ND
Fixed Inductors 541-10243-6-ND
2.2µH Shielded Molded Inductor 22A 3.75mOhm Max Nonstandard

2.2µH Shielded Molded Inductor 22A 3.75mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-10243-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-10243-1-ND
Fixed Inductors 541-10243-1-ND
2.2µH Shielded Molded Inductor 22A 3.75mOhm Max Nonstandard

2.2µH Shielded Molded Inductor 22A 3.75mOhm Max Nonstandard

Buy Now Datasheet
Power Inductor, 2.2Uh, Shielded, 22A Rohs Compliant Vishay - 29AK0318 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 2.2Uh, Shielded, 22A Rohs Compliant Vishay
29AK0318
Power Inductor, 2.2Uh, Shielded, 22A Rohs Compliant Vishay 29AK0318
POWER INDUCTOR, 2.2UH, SHIELDED, 22A ROHS COMPLIANT: YES

POWER INDUCTOR, 2.2UH, SHIELDED, 22A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-10243-2-ND 29AK0318
Product Name Fixed Inductors Power Inductor, 2.2Uh, Shielded, 22A Rohs Compliant Vishay
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
DCR 0.0037 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.009uH 250MHz 0.68A Inductor and Choke - 71-0402CS-9N0XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0090 microH
Inductance Tolerance 2 (+/- %)
View Details
Power Inductors - ECS-MPI2520R1-3R3-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2624JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Ferrite Beads and Chips - 2019-CZP2AFTTD102PDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.2000 ohms
Rated DC Current 1000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers