Vishay Intertechnology, Inc. Automotive 22uH 100KHz 6.9A Inductor and Choke IHLP5050EZER220M5A

Description
Inductor Power Shielded Wirewound 22uH 20% 100KHz Powdered Iron 6.9A 0.0448Ohm DCR 5050 Automotive Product overview: IHLP5050EZER220M5A from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 22uH, 100KHz, 6.9A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 22uH, 100KHz, 6.9A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP5050EZER220M5 A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor Power Shielded Wirewound 22uH 20% 100KHz Powdered Iron 6.9A 0.0448Ohm DCR 5050 Automotive Product overview: IHLP5050EZER220M5A from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 22uH, 100KHz, 6.9A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 22uH, 100KHz, 6.9A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP5050EZER220M5 A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 22uH 100KHz 6.9A Inductor and Choke - 71-IHLP5050EZER220M5A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 22uH 100KHz 6.9A Inductor and Choke
71-IHLP5050EZER220M5A
Automotive 22uH 100KHz 6.9A Inductor and Choke 71-IHLP5050EZER220M5A
Inductor Power Shielded Wirewound 22uH 20% 100KHz Powdered Iron 6.9A 0.0448Ohm DCR 5050 Automotive Product overview: IHLP5050EZER220M5A from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 22uH, 100KHz, 6.9A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 22uH, 100KHz, 6.9A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP5050EZER220M5 A can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 22uH 20% 100KHz Powdered Iron 6.9A 0.0448Ohm DCR 5050 Automotive Product overview: IHLP5050EZER220M5A from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 22uH, 100KHz, 6.9A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 22uH, 100KHz, 6.9A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP5050EZER220M5A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - IHLP5050EZER220M5A
848224-IHLP5050EZER220M5A
Fixed Inductors - IHLP5050EZER220M5A 848224-IHLP5050EZER220M5A
Manufacturer: Vishay Win Source Part Number: 848224-IHLP5050EZER2 20M5A Series: IHLP-5050EZ-5A Features: 22 µH Inductor 6.9 A Package: Reel - TR Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8504.50.8000 Other Part Number: 541-10242-6, 541-10242-2, 541-10242-1

Manufacturer: Vishay
Win Source Part Number: 848224-IHLP5050EZER220M5A
Series: IHLP-5050EZ-5A
Features: 22 µH Inductor 6.9 A
Package: Reel - TR
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 250
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8504.50.8000
Other Part Number: 541-10242-6, 541-10242-2, 541-10242-1

Buy Now Datasheet
Fixed Inductors - 541-10242-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-10242-2-ND
Fixed Inductors 541-10242-2-ND
22µH Shielded Molded Inductor 6.9A 44.8mOhm Max Nonstandard

22µH Shielded Molded Inductor 6.9A 44.8mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-10242-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-10242-1-ND
Fixed Inductors 541-10242-1-ND
22µH Shielded Molded Inductor 6.9A 44.8mOhm Max Nonstandard

22µH Shielded Molded Inductor 6.9A 44.8mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-10242-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-10242-6-ND
Fixed Inductors 541-10242-6-ND
22µH Shielded Molded Inductor 6.9A 44.8mOhm Max Nonstandard

22µH Shielded Molded Inductor 6.9A 44.8mOhm Max Nonstandard

Buy Now Datasheet
Power Inductor, 22Uh, Shielded, 6.9A Rohs Compliant Vishay - 29AK0319 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 22Uh, Shielded, 6.9A Rohs Compliant Vishay
29AK0319
Power Inductor, 22Uh, Shielded, 6.9A Rohs Compliant Vishay 29AK0319
POWER INDUCTOR, 22UH, SHIELDED, 6.9A ROHS COMPLIANT: YES

POWER INDUCTOR, 22UH, SHIELDED, 6.9A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-IHLP5050EZER220M5A 848224-IHLP5050EZER220M5A 541-10242-2-ND 29AK0319
Product Name Automotive 22uH 100KHz 6.9A Inductor and Choke Fixed Inductors - IHLP5050EZER220M5A Fixed Inductors Power Inductor, 22Uh, Shielded, 6.9A Rohs Compliant Vishay
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Standards and Certifications RoHS RoHS
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-6N8 0402DC-6N8XJRW , 0402DC-6N8XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Surface Mount Inductors - 2469828 - RS Components, Ltd.
Specs
Inductance Range 10 microH
Rated DC Current 1900 milliamps
Standards and Certifications RoHS
View Details