Win Source Part Number: 1011344-IHLP5050EZER
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: IHLP-5050EZ-01
Package: Tape & Reel
Shielding: Shielded
Inductance: 15 µH
Height - Seated (Max): 0.197" (5.00mm)
Standard Package: 250
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Metal Composite
Package / Case: Nonstandard
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.520" L x 0.508" W (13.20mm x 12.90mm)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
Inductance Frequency - Test: 100 kHz
HTSUS: 8504.50.8000
Mfr: Vishay Dale
Other Names: 541-IHLP5050EZER150M
Inductor Power Shielded Wirewound 15uH 20% 100KHz Powdered Iron 5050 T/R Product overview: IHLP5050EZER150M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15uH, 100KHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 15uH, 100KHz, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP5050EZER150M0
15µH Shielded Inductor Nonstandard
15µH Shielded Inductor Nonstandard
15µH Shielded Inductor Nonstandard
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1011344-IHLP5050EZER150M01 | 71-IHLP5050EZER150M01 | 541-IHLP5050EZER150M01TR-ND |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | 15uH 100KHz Inductor and Choke | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | |
| Technology | Standard | ||
| Application | RF Choke | RF Choke | |
| Configuration | Fixed | Fixed |