Vishay Intertechnology, Inc. Fixed Inductors IHLP5050EZEKR68M5A

Description
FIXED IND 680NH 49.63A 1.41 MOHM
Request a Quote Datasheet
Description
FIXED IND 680NH 49.63A 1.41 MOHM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-IHLP5050EZEKR68M5ATR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 680NH 49.63A 1.41 MOHM

FIXED IND 680NH 49.63A 1.41 MOHM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 541-IHLP5050EZEKR68M5ATR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology
Core Material Iron
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-12N 0302CS-12NXJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
E - Core Common Mode Inductor - CME2425-7 - Triad Magnetics
Specs
Technology Standard
Inductance Range 27700 to ? microH
DCR 0.8200 ohms
View Details
2 suppliers
800uH 500mA 600V Inductor and Choke - 839-DS1-175-0001 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 800 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers