FIXED IND 820NH 25A 3 MOHM SMD Product overview: IHLP5050CEERR82M01 from Vishay / Dale is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25A, 3 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 25A, 3 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP5050CEERR82M0
820nH Shielded Molded Inductor 25A 3mOhm Max Nonstandard
INDUCTOR POWER .82UH 25A SMD 820nH 25A 44A 25A - ¦20% Shielded 3 mOhm Max - - General Purpose - 0.520"" L x 0.508"" W x 0.138"" H (13.20mm x 12.90mm x 3.50mm) Surface Mount Digi-Reel«
INDUCTOR, SHIELDED, 820NH, 44A, SMD, FULL REEL; Inductance:820nH; RMS Current (Irms):25A; Inductor Construction:Shielde
| ERSAELECTRONICS PTE. LTD. | DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes |
| Product Number | 71-IHLP5050CEERR82M01 | 541-1016-2-ND | IHLP5050CEERR82M01 | 53K4874 |
| Product Name | SMD 25A 3 MOHM Inductor and Choke | Fixed Inductors | INDUCTOR POWER .82UH 25A SMD 820nH 25A 44A 25A - ¦20% Shielded 3 mOhm Max - - General Purpose - 0.520"" L x 0.508"" W x 0.138"" H (13.20mm x 12.90mm x 3.50mm) Surface Mount Digi-Reel« | Inductor, Shielded, 820Nh, 44A, Smd, Full Reel; Inductance Vishay |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology | |
| Technology | Molded | |||
| Core Material | Composite | |||
| Inductance Range | 0.8200 microH | 0.8200 microH | 0.8200 microH |