Vishay Intertechnology, Inc. Fixed Inductors IHLP5050CEERR68M06

Description
680nH Shielded Molded Inductor 28A 2.34mOhm Nonstandard
Request a Quote Datasheet
Description
680nH Shielded Molded Inductor 28A 2.34mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHLP5050CEERR68M06-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHLP5050CEERR68M06-ND
Fixed Inductors IHLP5050CEERR68M06-ND
680nH Shielded Molded Inductor 28A 2.34mOhm Nonstandard

680nH Shielded Molded Inductor 28A 2.34mOhm Nonstandard

Buy Now Datasheet
INDUCTOR POWER 0.68UH 28A SMD 680nH 28A 49A 28A - ¦20% Shielded 2.34 mOhm - - General Purpose - 0.520
Anaheim, CA, United States
INDUCTOR POWER 0.68UH 28A SMD 680nH 28A 49A 28A - ¦20% Shielded 2.34 mOhm - - General Purpose - 0.520"" L x 0.508"" W x 0.138"" H (13.20mm x 12.90mm x 3.50mm) Surface Mount Tape & Reel (TR)
IHLP5050CEERR68M06
INDUCTOR POWER 0.68UH 28A SMD 680nH 28A 49A 28A - ¦20% Shielded 2.34 mOhm - - General Purpose - 0.520"" L x 0.508"" W x 0.138"" H (13.20mm x 12.90mm x 3.50mm) Surface Mount Tape & Reel (TR) IHLP5050CEERR68M06
INDUCTOR POWER 0.68UH 28A SMD 680nH 28A 49A 28A - ¦20% Shielded 2.34 mOhm - - General Purpose - 0.520"" L x 0.508"" W x 0.138"" H (13.20mm x 12.90mm x 3.50mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 0.68UH 28A SMD 680nH 28A 49A 28A - ¦20% Shielded 2.34 mOhm - - General Purpose - 0.520"" L x 0.508"" W x 0.138"" H (13.20mm x 12.90mm x 3.50mm) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IHLP5050CEERR68M06-ND IHLP5050CEERR68M06
Product Name Fixed Inductors INDUCTOR POWER 0.68UH 28A SMD 680nH 28A 49A 28A - ¦20% Shielded 2.34 mOhm - - General Purpose - 0.520"" L x 0.508"" W x 0.138"" H (13.20mm x 12.90mm x 3.50mm) Surface Mount Tape & Reel (TR)
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 0.0023 ohms 0.0023 ohms
Unlock Full Specs
to access all available technical data

Similar Products

1mH 50A Inductor and Choke - 839-DKIP-0333-5001 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 1000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-406R8 - Triad Magnetics
Specs
Technology Standard
Inductance Range 6.8 microH
DCR 0.0200 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040 - ECS Inc. International
ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details