Vishay Precision Group Fixed Inductors IHLP5050CEERR47M01

Description
470nH Shielded Molded Inductor 32A 2mOhm Max Nonstandard
Request a Quote Datasheet
Description
470nH Shielded Molded Inductor 32A 2mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-1014-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1014-2-ND
Fixed Inductors 541-1014-2-ND
470nH Shielded Molded Inductor 32A 2mOhm Max Nonstandard

470nH Shielded Molded Inductor 32A 2mOhm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER .47UH 32A SMD 470nH 32A 55A 32A - ¦20% Shielded 2 mOhm Max - - General Purpose - 0.520
Anaheim, CA, United States
INDUCTOR POWER .47UH 32A SMD 470nH 32A 55A 32A - ¦20% Shielded 2 mOhm Max - - General Purpose - 0.520"" L x 0.508"" W x 0.138"" H (13.20mm x 12.90mm x 3.50mm) Surface Mount Digi-Reel«
IHLP5050CEERR47M01
INDUCTOR POWER .47UH 32A SMD 470nH 32A 55A 32A - ¦20% Shielded 2 mOhm Max - - General Purpose - 0.520"" L x 0.508"" W x 0.138"" H (13.20mm x 12.90mm x 3.50mm) Surface Mount Digi-Reel« IHLP5050CEERR47M01
INDUCTOR POWER .47UH 32A SMD 470nH 32A 55A 32A - ¦20% Shielded 2 mOhm Max - - General Purpose - 0.520"" L x 0.508"" W x 0.138"" H (13.20mm x 12.90mm x 3.50mm) Surface Mount Digi-Reel«

INDUCTOR POWER .47UH 32A SMD 470nH 32A 55A 32A - ¦20% Shielded 2 mOhm Max - - General Purpose - 0.520"" L x 0.508"" W x 0.138"" H (13.20mm x 12.90mm x 3.50mm) Surface Mount Digi-Reel«

Supplier's Site
SMD 0.47uH 32A Inductor and Choke - 71-IHLP5050CEERR47M01 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.47uH 32A Inductor and Choke
71-IHLP5050CEERR47M01
SMD 0.47uH 32A Inductor and Choke 71-IHLP5050CEERR47M01
SMD Power Inductor 0.47uH 32A Shielded 5050 Product overview: IHLP5050CEERR47M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.47uH, 32A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.47uH, 32A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP5050CEERR47M0 1 can be used for catalog matching and distributor lookup.

SMD Power Inductor 0.47uH 32A Shielded 5050 Product overview: IHLP5050CEERR47M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.47uH, 32A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.47uH, 32A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP5050CEERR47M01 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - IHLP5050CEERR47M01 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
IHLP5050CEERR47M01
Fixed Inductors IHLP5050CEERR47M01
FIXED IND 470NH 32A 2 MOHM SMD

FIXED IND 470NH 32A 2 MOHM SMD

Supplier's Site Datasheet
Inductor, Shielded, 470Nh, 55A, Smd; Inductance Vishay - 53K4867 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 470Nh, 55A, Smd; Inductance Vishay
53K4867
Inductor, Shielded, 470Nh, 55A, Smd; Inductance Vishay 53K4867
INDUCTOR, SHIELDED, 470NH, 55A, SMD; Inductance:470nH; RMS Current (Irms):32A; Inductor Construction:Shielde d; Saturation Current (Isat):55A; Product Range:IHLP-5050CE-01 Series; Inductor Case / Package:-; DC Resistance Max:0.002ohm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 470NH, 55A, SMD; Inductance:470nH; RMS Current (Irms):32A; Inductor Construction:Shielded; Saturation Current (Isat):55A; Product Range:IHLP-5050CE-01 Series; Inductor Case / Package:-; DC Resistance Max:0.002ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-1014-2-ND IHLP5050CEERR47M01 71-IHLP5050CEERR47M01 IHLP5050CEERR47M01 53K4867
Product Name Fixed Inductors INDUCTOR POWER .47UH 32A SMD 470nH 32A 55A 32A - ¦20% Shielded 2 mOhm Max - - General Purpose - 0.520"" L x 0.508"" W x 0.138"" H (13.20mm x 12.90mm x 3.50mm) Surface Mount Digi-Reel« SMD 0.47uH 32A Inductor and Choke Fixed Inductors Inductor, Shielded, 470Nh, 55A, Smd; Inductance Vishay
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
DCR 0.0020 ohms 0.0020 ohms 0.0020 ohms 0.0020 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R1-1R0-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-40100 - Triad Magnetics
Specs
Technology Standard
Inductance Range 10 microH
DCR 0.0200 ohms
View Details
2 suppliers