Vishay Intertechnology, Inc. INDUCTOR POWER .15UH 41A SMD 150nH 41A 75A 41A - ¦20% Shielded 1.2 mOhm Max IHLP5050CEERR15M01

Description
INDUCTOR POWER .15UH 41A SMD 150nH 41A 75A 41A - ¦20% Shielded 1.2 mOhm Max - - General Purpose - 0.520"" L x 0.508"" W x 0.138"" H (13.20mm x 12.90mm x 3.50mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR POWER .15UH 41A SMD 150nH 41A 75A 41A - ¦20% Shielded 1.2 mOhm Max - - General Purpose - 0.520"" L x 0.508"" W x 0.138"" H (13.20mm x 12.90mm x 3.50mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR POWER .15UH 41A SMD 150nH 41A 75A 41A - ¦20% Shielded 1.2 mOhm Max - IHLP5050CEERR15M01 - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER .15UH 41A SMD 150nH 41A 75A 41A - ¦20% Shielded 1.2 mOhm Max
IHLP5050CEERR15M01
INDUCTOR POWER .15UH 41A SMD 150nH 41A 75A 41A - ¦20% Shielded 1.2 mOhm Max IHLP5050CEERR15M01
INDUCTOR POWER .15UH 41A SMD 150nH 41A 75A 41A - ¦20% Shielded 1.2 mOhm Max - - General Purpose - 0.520"" L x 0.508"" W x 0.138"" H (13.20mm x 12.90mm x 3.50mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER .15UH 41A SMD 150nH 41A 75A 41A - ¦20% Shielded 1.2 mOhm Max - - General Purpose - 0.520"" L x 0.508"" W x 0.138"" H (13.20mm x 12.90mm x 3.50mm) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - 541-IHLP5050CEERR15M01CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 150NH 41A 1.2 MOHM SMD

FIXED IND 150NH 41A 1.2 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 541-IHLP5050CEERR15M01TR-ND - DigiKey
Thief River Falls, MN, United States
150nH Shielded Molded Inductor 41A 1.2mOhm Max Nonstandard

150nH Shielded Molded Inductor 41A 1.2mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP5050CEERR15M01DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 150NH 41A 1.2 MOHM SMD

FIXED IND 150NH 41A 1.2 MOHM SMD

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IHLP5050CEERR15M01 541-IHLP5050CEERR15M01CT-ND
Product Name INDUCTOR POWER .15UH 41A SMD 150nH 41A 75A 41A - ¦20% Shielded 1.2 mOhm Max Fixed Inductors
Application General Purpose
Inductance Range 0.1500 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 0.0012 ohms 0.0012 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-DEN-40-0001-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Configuration Fixed
View Details
140ohm Inductor and Choke - 841-CZB1JGTTD141P - ERSAELECTRONICS PTE. LTD.
Specs
Technology Multilayer Ferrite Bead
Inductance Tolerance 25 (+/- %)
Impedance 140 ohms
View Details
Leaded Inductors - 1660182 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 47000 microH
Lead Style Axial; Axial
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-330 - Triad Magnetics
Specs
Technology Standard
Inductance Range 33 microH
DCR 0.0930 ohms
View Details
2 suppliers