Vishay Precision Group Inductance Vishay IHLP5050CEER6R8M01.

Description
Inductance:6.8µH; RMS Current (Irms):9A; Inductor Construction:Shielde d; Saturation Current (Isat):18A; Product Range:IHLP-5050CE-01 Series; DC Resistance Max:0.022ohm; Inductance Tolerance:± 20%; Product Length:13.2mm RoHS Compliant: Yes
Datasheet
Description
Inductance:6.8µH; RMS Current (Irms):9A; Inductor Construction:Shielde d; Saturation Current (Isat):18A; Product Range:IHLP-5050CE-01 Series; DC Resistance Max:0.022ohm; Inductance Tolerance:± 20%; Product Length:13.2mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductance Vishay - 29AC6971 - Newark, An Avnet Company
Chicago, IL, United States
Inductance Vishay
29AC6971
Inductance Vishay 29AC6971
Inductance:6.8µH; RMS Current (Irms):9A; Inductor Construction:Shielde d; Saturation Current (Isat):18A; Product Range:IHLP-5050CE-01 Series; DC Resistance Max:0.022ohm; Inductance Tolerance:± 20%; Product Length:13.2mm RoHS Compliant: Yes

Inductance:6.8µH; RMS Current (Irms):9A; Inductor Construction:Shielded; Saturation Current (Isat):18A; Product Range:IHLP-5050CE-01 Series; DC Resistance Max:0.022ohm; Inductance Tolerance:± 20%; Product Length:13.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 29AC6971
Product Name Inductance Vishay
Mounting Option Surface Mount Technology
Inductance Range 6.8 microH
Inductance Tolerance 20 (+/- %)
DCR 0.0220 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176640-4 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 150 microH
View Details
2 suppliers
Surface Mount Inductors - 1670558 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 1 microH
View Details
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details