5.6µH Shielded Molded Inductor 9.5A 18.19mOhm Nonstandard
INDUCTOR POWER 5.6UH 9.5A SMD 5.6¦H 9.5A 19A 9.5A - ¦20% Shielded 18.19 mOhm - - General Purpose - 0.520"" L x 0.508"" W x 0.138"" H (13.20mm x 12.90mm x 3.50mm) Surface Mount Tape & Reel (TR)
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Chip Inductors |
| Product Number | IHLP5050CEER5R6M07-ND | IHLP5050CEER5R6M07 |
| Product Name | Fixed Inductors | INDUCTOR POWER 5.6UH 9.5A SMD 5.6¦H 9.5A 19A 9.5A - ¦20% Shielded 18.19 mOhm - - General Purpose |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount Technology | |
| Configuration | Fixed | |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |
| DCR | 0.0182 ohms | 0.0182 ohms |