INDUCTOR POWER 5.6UH 9.5A SMD 5.6¦H 9.5A 19A 9.5A - ¦20% Shielded 18.19 mOhm - - General Purpose - 0.520"" L x 0.508"" W x 0.138"" H (13.20mm x 12.90mm x 3.50mm) Surface Mount Tape & Reel (TR)
5.6µH Shielded Molded Inductor 9.5A 18.19mOhm Nonstandard
Inductor,Non-Specifi
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Chip Inductors | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | IHLP5050CEER5R6M06 | IHLP5050CEER5R6M06-ND | 18M2377 |
| Product Name | INDUCTOR POWER 5.6UH 9.5A SMD 5.6¦H 9.5A 19A 9.5A - ¦20% Shielded 18.19 mOhm - - General Purpose | Fixed Inductors | Inductor,non-Specified,5.6Uh,20+% Tol,20-% Tol,5251-Case Vishay |
| Application | General Purpose | ||
| Inductance Range | 5.6 microH | ||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | |
| DCR | 0.0182 ohms | 0.0182 ohms | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |