Vishay Precision Group Inductor, Shielded, 4.7Uh, 24A, Smd, Full Reel; Inductance Vishay IHLP5050CEER4R7M01.

Description
INDUCTOR, SHIELDED, 4.7UH, 24A, SMD, FULL REEL; Inductance:4.7µH; RMS Current (Irms):10A; Inductor Construction:Shielde d; Saturation Current (Isat):24A; Product Range:IHLP-5050CE-01 Series; DC Resistance Max:0.015ohm RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, SHIELDED, 4.7UH, 24A, SMD, FULL REEL; Inductance:4.7µH; RMS Current (Irms):10A; Inductor Construction:Shielde d; Saturation Current (Isat):24A; Product Range:IHLP-5050CE-01 Series; DC Resistance Max:0.015ohm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, Shielded, 4.7Uh, 24A, Smd, Full Reel; Inductance Vishay - 29AC6969 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 4.7Uh, 24A, Smd, Full Reel; Inductance Vishay
29AC6969
Inductor, Shielded, 4.7Uh, 24A, Smd, Full Reel; Inductance Vishay 29AC6969
INDUCTOR, SHIELDED, 4.7UH, 24A, SMD, FULL REEL; Inductance:4.7µH; RMS Current (Irms):10A; Inductor Construction:Shielde d; Saturation Current (Isat):24A; Product Range:IHLP-5050CE-01 Series; DC Resistance Max:0.015ohm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 4.7UH, 24A, SMD, FULL REEL; Inductance:4.7µH; RMS Current (Irms):10A; Inductor Construction:Shielded; Saturation Current (Isat):24A; Product Range:IHLP-5050CE-01 Series; DC Resistance Max:0.015ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 29AC6969
Product Name Inductor, Shielded, 4.7Uh, 24A, Smd, Full Reel; Inductance Vishay
Mounting Option Surface Mount Technology
Inductance Range 4.7 microH
DCR 0.0150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-R68MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Connectors,Interconnects -  - Win Source Electronics
Specs
Inductance Range 350 microH
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details