Vishay Intertechnology, Inc. Fixed Inductors IHLP5050CEER3R3M06

Description
3.3µH Shielded Molded Inductor 12A 10.69mOhm Nonstandard
Request a Quote Datasheet
Description
3.3µH Shielded Molded Inductor 12A 10.69mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHLP5050CEER3R3M06-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHLP5050CEER3R3M06-ND
Fixed Inductors IHLP5050CEER3R3M06-ND
3.3µH Shielded Molded Inductor 12A 10.69mOhm Nonstandard

3.3µH Shielded Molded Inductor 12A 10.69mOhm Nonstandard

Buy Now Datasheet
INDUCTOR POWER 3.3UH 12A SMD 3.3¦H 12A 27A 12A - ¦20% Shielded 10.69 mOhm - - General Purpose - IHLP5050CEER3R3M06 - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 3.3UH 12A SMD 3.3¦H 12A 27A 12A - ¦20% Shielded 10.69 mOhm - - General Purpose
IHLP5050CEER3R3M06
INDUCTOR POWER 3.3UH 12A SMD 3.3¦H 12A 27A 12A - ¦20% Shielded 10.69 mOhm - - General Purpose IHLP5050CEER3R3M06
INDUCTOR POWER 3.3UH 12A SMD 3.3¦H 12A 27A 12A - ¦20% Shielded 10.69 mOhm - - General Purpose - 0.520"" L x 0.508"" W x 0.138"" H (13.20mm x 12.90mm x 3.50mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 3.3UH 12A SMD 3.3¦H 12A 27A 12A - ¦20% Shielded 10.69 mOhm - - General Purpose - 0.520"" L x 0.508"" W x 0.138"" H (13.20mm x 12.90mm x 3.50mm) Surface Mount Tape & Reel (TR)

Supplier's Site
Inductor,non-Specified,3.3Uh,20+% Tol,20-% Tol,5251-Case Vishay - 18M2373 - Newark, An Avnet Company
Chicago, IL, United States
Inductor,non-Specified,3.3Uh,20+% Tol,20-% Tol,5251-Case Vishay
18M2373
Inductor,non-Specified,3.3Uh,20+% Tol,20-% Tol,5251-Case Vishay 18M2373
Inductor,Non-Specifi ed,3.3uH,20+% Tol,20-% Tol,5251-Case

Inductor,Non-Specified,3.3uH,20+% Tol,20-% Tol,5251-Case

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number IHLP5050CEER3R3M06-ND IHLP5050CEER3R3M06 18M2373
Product Name Fixed Inductors INDUCTOR POWER 3.3UH 12A SMD 3.3¦H 12A 27A 12A - ¦20% Shielded 10.69 mOhm - - General Purpose Inductor,non-Specified,3.3Uh,20+% Tol,20-% Tol,5251-Case Vishay
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 0.0107 ohms 0.0107 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-J153JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Surface Mount Inductors - 2567671P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0020 microH
DCR 0.0900 ohms
View Details
Common Mode Chokes - 486-3099-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers