Vishay Intertechnology, Inc. INDUCTOR POWER 2.2UH 16A SMD 2.2¦H 16A 29A 16A - ¦20% Shielded 7.2 mOhm - - General Purpose IHLP5050CEER2R2M06

Description
INDUCTOR POWER 2.2UH 16A SMD 2.2¦H 16A 29A 16A - ¦20% Shielded 7.2 mOhm - - General Purpose - 0.520"" L x 0.508"" W x 0.138"" H (13.20mm x 12.90mm x 3.50mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR POWER 2.2UH 16A SMD 2.2¦H 16A 29A 16A - ¦20% Shielded 7.2 mOhm - - General Purpose - 0.520"" L x 0.508"" W x 0.138"" H (13.20mm x 12.90mm x 3.50mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR POWER 2.2UH 16A SMD 2.2¦H 16A 29A 16A - ¦20% Shielded 7.2 mOhm - - General Purpose - IHLP5050CEER2R2M06 - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 2.2UH 16A SMD 2.2¦H 16A 29A 16A - ¦20% Shielded 7.2 mOhm - - General Purpose
IHLP5050CEER2R2M06
INDUCTOR POWER 2.2UH 16A SMD 2.2¦H 16A 29A 16A - ¦20% Shielded 7.2 mOhm - - General Purpose IHLP5050CEER2R2M06
INDUCTOR POWER 2.2UH 16A SMD 2.2¦H 16A 29A 16A - ¦20% Shielded 7.2 mOhm - - General Purpose - 0.520"" L x 0.508"" W x 0.138"" H (13.20mm x 12.90mm x 3.50mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 2.2UH 16A SMD 2.2¦H 16A 29A 16A - ¦20% Shielded 7.2 mOhm - - General Purpose - 0.520"" L x 0.508"" W x 0.138"" H (13.20mm x 12.90mm x 3.50mm) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - IHLP5050CEER2R2M06-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHLP5050CEER2R2M06-ND
Fixed Inductors IHLP5050CEER2R2M06-ND
2.2µH Shielded Molded Inductor 16A 7.2mOhm Nonstandard

2.2µH Shielded Molded Inductor 16A 7.2mOhm Nonstandard

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IHLP5050CEER2R2M06 IHLP5050CEER2R2M06-ND
Product Name INDUCTOR POWER 2.2UH 16A SMD 2.2¦H 16A 29A 16A - ¦20% Shielded 7.2 mOhm - - General Purpose Fixed Inductors
Application General Purpose
Inductance Range 2.2 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 0.0072 ohms 0.0072 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

016008F (0402) Ferrite Chip Inductors - 016008F-101 - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Power Inductors - ECS-MPIL0630 - ECS Inc. International
ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
Fixed Inductors - 1674-CL1008-2475JQL1T-1DKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - KL32TTE331J - 1167029-KL32TTE331J - Win Source Electronics
Specs
Technology Standard; Wirewound
Core Material Ferrite
Configuration Fixed
View Details