Vishay Precision Group Inductor, Shielded, 2.2Uh, 29A, Smd, Full Reel; Inductance Vishay IHLP5050CEER2R2M01.

Description
INDUCTOR, SHIELDED, 2.2UH, 29A, SMD, FULL REEL; Inductance:2.2µH; RMS Current (Irms):16A; Inductor Construction:Shielde d; Saturation Current (Isat):29A; Product Range:IHLP-5050CE-01 Series; DC Resistance Max:0.008ohm RoHS Compliant: Yes
Description
INDUCTOR, SHIELDED, 2.2UH, 29A, SMD, FULL REEL; Inductance:2.2µH; RMS Current (Irms):16A; Inductor Construction:Shielde d; Saturation Current (Isat):29A; Product Range:IHLP-5050CE-01 Series; DC Resistance Max:0.008ohm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductor, Shielded, 2.2Uh, 29A, Smd, Full Reel; Inductance Vishay - 29AC6967 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 2.2Uh, 29A, Smd, Full Reel; Inductance Vishay
29AC6967
Inductor, Shielded, 2.2Uh, 29A, Smd, Full Reel; Inductance Vishay 29AC6967
INDUCTOR, SHIELDED, 2.2UH, 29A, SMD, FULL REEL; Inductance:2.2µH; RMS Current (Irms):16A; Inductor Construction:Shielde d; Saturation Current (Isat):29A; Product Range:IHLP-5050CE-01 Series; DC Resistance Max:0.008ohm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 2.2UH, 29A, SMD, FULL REEL; Inductance:2.2µH; RMS Current (Irms):16A; Inductor Construction:Shielded; Saturation Current (Isat):29A; Product Range:IHLP-5050CE-01 Series; DC Resistance Max:0.008ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 29AC6967
Product Name Inductor, Shielded, 2.2Uh, 29A, Smd, Full Reel; Inductance Vishay
Mounting Option Surface Mount Technology
Inductance Range 2.2 microH
DCR 0.0080 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-R22M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Inductor and Choke - 71-0402CS-18NXGRW - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Tolerance 2 (+/- %)
Standards and Certifications RoHS
View Details
2 suppliers