Vishay Intertechnology, Inc. Fixed Inductors IHLP5050CEER1R5M07

Description
1.5µH Shielded Molded Inductor 19A 4.97mOhm Nonstandard
Request a Quote Datasheet
Description
1.5µH Shielded Molded Inductor 19A 4.97mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHLP5050CEER1R5M07-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHLP5050CEER1R5M07-ND
Fixed Inductors IHLP5050CEER1R5M07-ND
1.5µH Shielded Molded Inductor 19A 4.97mOhm Nonstandard

1.5µH Shielded Molded Inductor 19A 4.97mOhm Nonstandard

Buy Now Datasheet
INDUCTOR POWER 1.5UH 19A SMD 1.5¦H 19A 35A 19A - ¦20% Shielded 4.97 mOhm - - General Purpose - IHLP5050CEER1R5M07 - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 1.5UH 19A SMD 1.5¦H 19A 35A 19A - ¦20% Shielded 4.97 mOhm - - General Purpose
IHLP5050CEER1R5M07
INDUCTOR POWER 1.5UH 19A SMD 1.5¦H 19A 35A 19A - ¦20% Shielded 4.97 mOhm - - General Purpose IHLP5050CEER1R5M07
INDUCTOR POWER 1.5UH 19A SMD 1.5¦H 19A 35A 19A - ¦20% Shielded 4.97 mOhm - - General Purpose - 0.520"" L x 0.508"" W x 0.138"" H (13.20mm x 12.90mm x 3.50mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 1.5UH 19A SMD 1.5¦H 19A 35A 19A - ¦20% Shielded 4.97 mOhm - - General Purpose - 0.520"" L x 0.508"" W x 0.138"" H (13.20mm x 12.90mm x 3.50mm) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IHLP5050CEER1R5M07-ND IHLP5050CEER1R5M07
Product Name Fixed Inductors INDUCTOR POWER 1.5UH 19A SMD 1.5¦H 19A 35A 19A - ¦20% Shielded 4.97 mOhm - - General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 0.0050 ohms 0.0050 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R0-4R7-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - KQ0805TTE47NJ - 974342-KQ0805TTE47NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
Power Inductors - 1-2176641-8 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 100 microH
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details