Vishay Precision Group Inductance Vishay IHLP5050CEER1R0M01.

Description
Inductance:1µH; RMS Current (Irms):24A; Inductor Construction:Shielde d; Saturation Current (Isat):40A; Product Range:-; DC Resistance Max:0.0035ohm; Inductance Tolerance:± 20%; Product Length:13.2mm; Product Width:12.9mm RoHS Compliant: Yes
Datasheet
Description
Inductance:1µH; RMS Current (Irms):24A; Inductor Construction:Shielde d; Saturation Current (Isat):40A; Product Range:-; DC Resistance Max:0.0035ohm; Inductance Tolerance:± 20%; Product Length:13.2mm; Product Width:12.9mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductance Vishay - 27AC6628 - Newark, An Avnet Company
Chicago, IL, United States
Inductance Vishay
27AC6628
Inductance Vishay 27AC6628
Inductance:1µH; RMS Current (Irms):24A; Inductor Construction:Shielde d; Saturation Current (Isat):40A; Product Range:-; DC Resistance Max:0.0035ohm; Inductance Tolerance:± 20%; Product Length:13.2mm; Product Width:12.9mm RoHS Compliant: Yes

Inductance:1µH; RMS Current (Irms):24A; Inductor Construction:Shielded; Saturation Current (Isat):40A; Product Range:-; DC Resistance Max:0.0035ohm; Inductance Tolerance:± 20%; Product Length:13.2mm; Product Width:12.9mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 27AC6628
Product Name Inductance Vishay
Mounting Option Surface Mount Technology
Inductance Range 1 microH
Inductance Tolerance 20 (+/- %)
DCR 0.0035 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Molded SMD Inductors - 1-2176738-4 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0051 microH
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Application RF Choke
View Details