FIXED IND 4.7UH 10A 15 MOHM SMD
| DigiKey | RS Components, Ltd. | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 541-IHLP5050CEEK4R7M01TR-ND | 565062 |
| Product Name | Fixed Inductors | Surface Mount Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount Technology | |
| Core Material | Metal Composite | |
| Configuration | Fixed | |
| Inductance Tolerance | 20 (+/- %) |