Vishay Intertechnology, Inc. Fixed Inductors - IHLP5050CEEBR47M01 IHLP5050CEEBR47M01

Description
Manufacturer: Vishay Win Source Part Number: 921090-IHLP5050CEEBR 47M01 Features: Inductor Package: Bulk Part Status: Obsolete Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) HTSUS: 8504.50.8000
Request a Quote
Description
Manufacturer: Vishay Win Source Part Number: 921090-IHLP5050CEEBR 47M01 Features: Inductor Package: Bulk Part Status: Obsolete Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) HTSUS: 8504.50.8000
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHLP5050CEEBR47M01 - 921090-IHLP5050CEEBR47M01 - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - IHLP5050CEEBR47M01
921090-IHLP5050CEEBR47M01
Fixed Inductors - IHLP5050CEEBR47M01 921090-IHLP5050CEEBR47M01
Manufacturer: Vishay Win Source Part Number: 921090-IHLP5050CEEBR 47M01 Features: Inductor Package: Bulk Part Status: Obsolete Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) HTSUS: 8504.50.8000

Manufacturer: Vishay
Win Source Part Number: 921090-IHLP5050CEEBR47M01
Features: Inductor
Package: Bulk
Part Status: Obsolete
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
HTSUS: 8504.50.8000

Buy Now
SMD 32A 2 MOHM Inductor and Choke - 71-IHLP5050CEEBR47M01 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 32A 2 MOHM Inductor and Choke
71-IHLP5050CEEBR47M01
SMD 32A 2 MOHM Inductor and Choke 71-IHLP5050CEEBR47M01
FIXED IND 470NH 32A 2 MOHM SMD Product overview: IHLP5050CEEBR47M01 from Vishay / Dale is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 32A, 2 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 32A, 2 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP5050CEEBR47M0 1 can be used for catalog matching and distributor lookup.

FIXED IND 470NH 32A 2 MOHM SMD Product overview: IHLP5050CEEBR47M01 from Vishay / Dale is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 32A, 2 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 32A, 2 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP5050CEEBR47M01 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 921090-IHLP5050CEEBR47M01 71-IHLP5050CEEBR47M01
Product Name Fixed Inductors - IHLP5050CEEBR47M01 SMD 32A 2 MOHM Inductor and Choke
Packing Method Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R1-3R3-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30680 - Triad Magnetics
Specs
Technology Standard
Inductance Range 68 microH
DCR 0.2000 ohms
View Details
2 suppliers
Adjustable Inductors - 1956-JLC03E048TRVSM-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 95
View Details