Vishay Precision Group Fixed Inductors IHLP4040EDERR68M5A

Description
680nH Shielded Molded Inductor 27A 2.14mOhm Max Nonstandard
Request a Quote Datasheet
Description
680nH Shielded Molded Inductor 27A 2.14mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHLP4040EDERR68M5A-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHLP4040EDERR68M5A-ND
Fixed Inductors IHLP4040EDERR68M5A-ND
680nH Shielded Molded Inductor 27A 2.14mOhm Max Nonstandard

680nH Shielded Molded Inductor 27A 2.14mOhm Max Nonstandard

Buy Now Datasheet
Power Inductor, 0.68Uh, Shielded, 27A Rohs Compliant Vishay - 90AJ6095 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 0.68Uh, Shielded, 27A Rohs Compliant Vishay
90AJ6095
Power Inductor, 0.68Uh, Shielded, 27A Rohs Compliant Vishay 90AJ6095
POWER INDUCTOR, 0.68UH, SHIELDED, 27A ROHS COMPLIANT: YES

POWER INDUCTOR, 0.68UH, SHIELDED, 27A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number IHLP4040EDERR68M5A-ND 90AJ6095
Product Name Fixed Inductors Power Inductor, 0.68Uh, Shielded, 27A Rohs Compliant Vishay
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
DCR 0.0021 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R4-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2104JQL1T-1TR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - 0402DC-2N4XJRW - ODG (Origin Data Global)
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology; Surface Mount
Technology Wirewound; Wirewound
View Details
Surface Mount Inductors - 2567579P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Core Material Ceramic; Ceramic
Inductance Range 0.0027 microH
View Details