Vishay Precision Group Fixed Inductors IHLP4040EDERR33M5A

Description
330nH Shielded Molded Inductor 36A 1.12mOhm Max Nonstandard
Request a Quote Datasheet
Description
330nH Shielded Molded Inductor 36A 1.12mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-9989-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-9989-2-ND
Fixed Inductors 541-9989-2-ND
330nH Shielded Molded Inductor 36A 1.12mOhm Max Nonstandard

330nH Shielded Molded Inductor 36A 1.12mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-9989-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-9989-1-ND
Fixed Inductors 541-9989-1-ND
330nH Shielded Molded Inductor 36A 1.12mOhm Max Nonstandard

330nH Shielded Molded Inductor 36A 1.12mOhm Max Nonstandard

Buy Now Datasheet
Power Inductor, 0.33Uh, Shielded, 36A Rohs Compliant Vishay - 90AJ6093 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 0.33Uh, Shielded, 36A Rohs Compliant Vishay
90AJ6093
Power Inductor, 0.33Uh, Shielded, 36A Rohs Compliant Vishay 90AJ6093
POWER INDUCTOR, 0.33UH, SHIELDED, 36A ROHS COMPLIANT: YES

POWER INDUCTOR, 0.33UH, SHIELDED, 36A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-9989-2-ND 90AJ6093
Product Name Fixed Inductors Power Inductor, 0.33Uh, Shielded, 36A Rohs Compliant Vishay
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
DCR 0.0011 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.014uH 250MHz 0.32A Inductor and Choke - 71-0201CS-14NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Tolerance 5 (+/- %)
Standards and Certifications RoHS
View Details
Power Inductors - ECS-MPIL0530-1R5MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-2363JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Fixed Inductors - KQ1008TER33K - 1067840-KQ1008TER33K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.3300 microH
View Details