Vishay Precision Group Fixed Inductors IHLP4040EDER4R7M5A

Description
4.7µH Shielded Molded Inductor 11.5A 11.77mOhm Max Nonstandard
Request a Quote Datasheet
Description
4.7µH Shielded Molded Inductor 11.5A 11.77mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-IHLP4040EDER4R7M5ACT-ND - DigiKey
Thief River Falls, MN, United States
4.7µH Shielded Molded Inductor 11.5A 11.77mOhm Max Nonstandard

4.7µH Shielded Molded Inductor 11.5A 11.77mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP4040EDER4R7M5ATR-ND - DigiKey
Thief River Falls, MN, United States
4.7µH Shielded Molded Inductor 11.5A 11.77mOhm Max Nonstandard

4.7µH Shielded Molded Inductor 11.5A 11.77mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP4040EDER4R7M5ADKR-ND - DigiKey
Thief River Falls, MN, United States
4.7µH Shielded Molded Inductor 11.5A 11.77mOhm Max Nonstandard

4.7µH Shielded Molded Inductor 11.5A 11.77mOhm Max Nonstandard

Buy Now Datasheet
Power Inductor, 4.7Uh, Shielded, 11.5A Rohs Compliant Vishay - 90AJ6103 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 4.7Uh, Shielded, 11.5A Rohs Compliant Vishay
90AJ6103
Power Inductor, 4.7Uh, Shielded, 11.5A Rohs Compliant Vishay 90AJ6103
POWER INDUCTOR, 4.7UH, SHIELDED, 11.5A ROHS COMPLIANT: YES

POWER INDUCTOR, 4.7UH, SHIELDED, 11.5A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-IHLP4040EDER4R7M5ACT-ND 90AJ6103
Product Name Fixed Inductors Power Inductor, 4.7Uh, Shielded, 11.5A Rohs Compliant Vishay
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
DCR 0.0118 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-2R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-10150 - Triad Magnetics
Specs
Technology Standard
Inductance Range 15 microH
DCR 0.3000 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-J474JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details