22µH Shielded Molded Inductor 5.53A 49.22mOhm Max Nonstandard
22µH Shielded Molded Inductor 5.53A 49.22mOhm Max Nonstandard
22µH Shielded Molded Inductor 5.53A 49.22mOhm Max Nonstandard
POWER INDUCTOR, 22UH, SHIELDED, 5.53A ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 541-IHLP4040EDER220M5ADKR-ND | 90AJ6100 |
| Product Name | Fixed Inductors | Power Inductor, 22Uh, Shielded, 5.53A Rohs Compliant Vishay |
| Operating Temperature | -55 to 155 C (-67 to 311 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology |
| Configuration | Fixed | |
| Inductance Tolerance | 20 (+/- %) | |
| DCR | 0.0492 ohms |