Vishay Intertechnology, Inc. Fixed Inductors IHLP4040DZETR36M11

Description
360nH Shielded Molded Inductor 32A 1.15mOhm Max Nonstandard
Request a Quote Datasheet
Description
360nH Shielded Molded Inductor 32A 1.15mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-9979-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-9979-2-ND
Fixed Inductors 541-9979-2-ND
360nH Shielded Molded Inductor 32A 1.15mOhm Max Nonstandard

360nH Shielded Molded Inductor 32A 1.15mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 541-9979-2-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176783-6 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 3.3 microH
View Details
Surface Mount Inductors - 2125956 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1000 microH
Q Factor 30
View Details
016008C (0402) Ceramic Chip Inductors - 016008C-18N 016008C-18NXJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details