Vishay Intertechnology, Inc. Fixed Inductors IHLP4040DZET5R6M01

Description
5.6µH Shielded Molded Inductor 8.5A 19.3mOhm Max Nonstandard
Request a Quote Datasheet
Description
5.6µH Shielded Molded Inductor 8.5A 19.3mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-9976-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-9976-2-ND
Fixed Inductors 541-9976-2-ND
5.6µH Shielded Molded Inductor 8.5A 19.3mOhm Max Nonstandard

5.6µH Shielded Molded Inductor 8.5A 19.3mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 541-9976-2-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - CMT-8115-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - LFC32TE4R7J - 1069444-LFC32TE4R7J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 4.7 microH
Inductance Tolerance 5 (+/- %)
View Details
Common Mode Chokes - 486-DKFP-D22D-D647-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-4N9 0201DS-4N9XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details