Vishay Precision Group Fixed Inductors IHLP4040DZERR56M01

Description
560nH Shielded Molded Inductor 27.5A 1.95mOhm Max Nonstandard
Request a Quote Datasheet
Description
560nH Shielded Molded Inductor 27.5A 1.95mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-1296-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1296-6-ND
Fixed Inductors 541-1296-6-ND
560nH Shielded Molded Inductor 27.5A 1.95mOhm Max Nonstandard

560nH Shielded Molded Inductor 27.5A 1.95mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-1296-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1296-2-ND
Fixed Inductors 541-1296-2-ND
560nH Shielded Molded Inductor 27.5A 1.95mOhm Max Nonstandard

560nH Shielded Molded Inductor 27.5A 1.95mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-1296-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1296-1-ND
Fixed Inductors 541-1296-1-ND
560nH Shielded Molded Inductor 27.5A 1.95mOhm Max Nonstandard

560nH Shielded Molded Inductor 27.5A 1.95mOhm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER .56UH 27.5A SMD 560nH 27.5A 49A 27.5A - ¦20% Shielded 1.8 mOhm Max - IHLP4040DZERR56M01 - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER .56UH 27.5A SMD 560nH 27.5A 49A 27.5A - ¦20% Shielded 1.8 mOhm Max
IHLP4040DZERR56M01
INDUCTOR POWER .56UH 27.5A SMD 560nH 27.5A 49A 27.5A - ¦20% Shielded 1.8 mOhm Max IHLP4040DZERR56M01
INDUCTOR POWER .56UH 27.5A SMD 560nH 27.5A 49A 27.5A - ¦20% Shielded 1.8 mOhm Max - - General Purpose - 0.453"" L x 0.405"" W x 0.158"" H (11.50mm x 10.30mm x 4.00mm) Surface Mount Digi-Reel«

INDUCTOR POWER .56UH 27.5A SMD 560nH 27.5A 49A 27.5A - ¦20% Shielded 1.8 mOhm Max - - General Purpose - 0.453"" L x 0.405"" W x 0.158"" H (11.50mm x 10.30mm x 4.00mm) Surface Mount Digi-Reel«

Supplier's Site
SMD 49A Inductor and Choke - 71-IHLP4040DZERR56M01 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 49A Inductor and Choke
71-IHLP4040DZERR56M01
SMD 49A Inductor and Choke 71-IHLP4040DZERR56M01
Shielded Inductor 560nH 20% 49A SMD Ferrite 4040 Product overview: IHLP4040DZERR56M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 49A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 49A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP4040DZERR56M0 1 can be used for catalog matching and distributor lookup.

Shielded Inductor 560nH 20% 49A SMD Ferrite 4040 Product overview: IHLP4040DZERR56M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 49A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 49A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP4040DZERR56M01 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, Shielded, 560Nh, 49A, Smd; Inductance Vishay - 18M2329 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 560Nh, 49A, Smd; Inductance Vishay
18M2329
Inductor, Shielded, 560Nh, 49A, Smd; Inductance Vishay 18M2329
INDUCTOR, SHIELDED, 560NH, 49A, SMD; Inductance:560nH; RMS Current (Irms):27.5A; Inductor Construction:Shielde d; Saturation Current (Isat):49A; Product Range:IHLP-4040DZ-01 Series; Inductor Case / Package:-; Product Length:10.92mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 560NH, 49A, SMD; Inductance:560nH; RMS Current (Irms):27.5A; Inductor Construction:Shielded; Saturation Current (Isat):49A; Product Range:IHLP-4040DZ-01 Series; Inductor Case / Package:-; Product Length:10.92mm RoHS Compliant: Yes

Supplier's Site
Inductor, Shielded, 560Nh, 49A, Smd, Full Reel; Inductance Vishay - 83R8308 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 560Nh, 49A, Smd, Full Reel; Inductance Vishay
83R8308
Inductor, Shielded, 560Nh, 49A, Smd, Full Reel; Inductance Vishay 83R8308
INDUCTOR, SHIELDED, 560NH, 49A, SMD, FULL REEL; Inductance:560nH; RMS Current (Irms):27.5A; Inductor Construction:Shielde d; Saturation Current (Isat):49A; Product Range:IHLP-4040DZ-01 Series; Inductor Case / Package:- RoHS Compliant: Yes

INDUCTOR, SHIELDED, 560NH, 49A, SMD, FULL REEL; Inductance:560nH; RMS Current (Irms):27.5A; Inductor Construction:Shielded; Saturation Current (Isat):49A; Product Range:IHLP-4040DZ-01 Series; Inductor Case / Package:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-1296-6-ND IHLP4040DZERR56M01 71-IHLP4040DZERR56M01 18M2329
Product Name Fixed Inductors INDUCTOR POWER .56UH 27.5A SMD 560nH 27.5A 49A 27.5A - ¦20% Shielded 1.8 mOhm Max SMD 49A Inductor and Choke Inductor, Shielded, 560Nh, 49A, Smd; Inductance Vishay
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
DCR 0.0019 ohms 0.0018 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R1-R22-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-10220 - Triad Magnetics
Specs
Technology Standard
Inductance Range 22 microH
DCR 0.4300 ohms
View Details
2 suppliers