Vishay Precision Group Fixed Inductors IHLP4040DZERR47M8A

Description
470nH Shielded Molded Inductor 30A 1.66mOhm Max Nonstandard
Request a Quote Datasheet
Description
470nH Shielded Molded Inductor 30A 1.66mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-2274-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-2274-1-ND
Fixed Inductors 541-2274-1-ND
470nH Shielded Molded Inductor 30A 1.66mOhm Max Nonstandard

470nH Shielded Molded Inductor 30A 1.66mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-2274-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-2274-2-ND
Fixed Inductors 541-2274-2-ND
470nH Shielded Molded Inductor 30A 1.66mOhm Max Nonstandard

470nH Shielded Molded Inductor 30A 1.66mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-2274-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-2274-6-ND
Fixed Inductors 541-2274-6-ND
470nH Shielded Molded Inductor 30A 1.66mOhm Max Nonstandard

470nH Shielded Molded Inductor 30A 1.66mOhm Max Nonstandard

Buy Now Datasheet
Automotive 0.47uH 100KHz 30A Inductor and Choke - 71-IHLP4040DZERR47M8A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 0.47uH 100KHz 30A Inductor and Choke
71-IHLP4040DZERR47M8A
Automotive 0.47uH 100KHz 30A Inductor and Choke 71-IHLP4040DZERR47M8A
Inductor Power Shielded Wirewound 0.47uH 20% 100KHz Powdered Iron 30A 0.00166Ohm DCR 4040 Automotive T/R Product overview: IHLP4040DZERR47M8A from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.47uH, 100KHz, 30A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.47uH, 100KHz, 30A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP4040DZERR47M8 A can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 0.47uH 20% 100KHz Powdered Iron 30A 0.00166Ohm DCR 4040 Automotive T/R Product overview: IHLP4040DZERR47M8A from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.47uH, 100KHz, 30A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.47uH, 100KHz, 30A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP4040DZERR47M8A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, Aec-Q200, Shld, 470Nh, 30A; Inductance Vishay - 84AC6801 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, Shld, 470Nh, 30A; Inductance Vishay
84AC6801
Inductor, Aec-Q200, Shld, 470Nh, 30A; Inductance Vishay 84AC6801
INDUCTOR, AEC-Q200, SHLD, 470NH, 30A; Inductance:470nH; RMS Current (Irms):30A; Inductor Construction:Shielde d; Saturation Current (Isat):28.5A; Product Range:IHLP-4040DZ-8A Series; Power Inductor Case:10.79mm x 10.16mm x 4mm; DC RoHS Compliant: Yes

INDUCTOR, AEC-Q200, SHLD, 470NH, 30A; Inductance:470nH; RMS Current (Irms):30A; Inductor Construction:Shielded; Saturation Current (Isat):28.5A; Product Range:IHLP-4040DZ-8A Series; Power Inductor Case:10.79mm x 10.16mm x 4mm; DC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-2274-1-ND 71-IHLP4040DZERR47M8A 84AC6801
Product Name Fixed Inductors Automotive 0.47uH 100KHz 30A Inductor and Choke Inductor, Aec-Q200, Shld, 470Nh, 30A; Inductance Vishay
Operating Temperature -55 to 180 C (-67 to 356 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 0.0017 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-R60M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30330 - Triad Magnetics
Specs
Technology Standard
Inductance Range 33 microH
DCR 0.1100 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-2394JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details