SMD Shielded Power Inductor 0.47uH 30A 1.68mR DCR 4040 Product overview: IHLP4040DZERR47M11 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.47uH, 30A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.47uH, 30A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP4040DZERR47M1
INDUCTOR POWER .47UH 30A SMD 470nH 30A 30A 30A - ¦20% Shielded 1.68 mOhm Max - - General Purpose - 0.453"" L x 0.405"" W x 0.158"" H (11.50mm x 10.30mm x 4.00mm) Surface Mount Tape & Reel (TR)
470nH Shielded Molded Inductor 30A 1.68mOhm Max Nonstandard
470nH Shielded Molded Inductor 30A 1.68mOhm Max Nonstandard
470nH Shielded Molded Inductor 30A 1.68mOhm Max Nonstandard
INDUCTOR, SHIELDED, 470NH, 30A, SMD, FULL REEL; Inductance:470nH; RMS Current (Irms):30A; Inductor Construction:Shielde
Surface Mount Power Inductor, IHLP-4040DZ-11 Series, 470 nH, 20%, Shielded, 1680 ohm, 30 A RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-IHLP4040DZERR47M11 | IHLP4040DZERR47M11 | 541-2595-2-ND | 18M2328 | 94M7738 |
| Product Name | SMD 0.47uH 30A Inductor and Choke | INDUCTOR POWER .47UH 30A SMD 470nH 30A 30A 30A - ¦20% Shielded 1.68 mOhm Max | Fixed Inductors | Inductor, Shielded, 470Nh, 30A, Smd, Full Reel; Inductance Vishay | Surface Mount Power Inductor, Ihlp-4040Dz-11 Series, 470 Nh, 20%, Shielded, 1680 Ohm, 30 A Rohs Compliant Vishay |
| Core Material | Metal, Composite, Ferrite | ||||
| Inductance Range | 0.4700 microH | 0.4700 microH | 0.4700 microH | ||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | ||
| Standards and Certifications | RoHS | RoHS | RoHS | ||
| Molded / Shielded | Shielded | Molded; Shielded | Shielded | Shielded |