220nH Shielded Molded Inductor 33A 0.95mOhm Max Nonstandard
FIXED IND 220NH 33A 0.95 MOHM
FIXED IND 220NH 33A 0.95 MOHM
Inductor Power Shielded Wirewound 0.22uH 20% 100KHz Powdered Iron 33A 0.00095Ohm DCR 4040 T/R Product overview: IHLP4040DZERR22M11 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22uH, 100KHz, 33A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.22uH, 100KHz, 33A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP4040DZERR22M1
INDUCTOR POWER 0.22UH 33A SMD 220nH 33A 44A 33A - ¦20% Shielded 0.95 mOhm Max - - General Purpose - 0.430"" L x 0.405"" W x 0.158"" H (10.92mm x 10.30mm x 4.00mm) Surface Mount Tape & Reel (TR)
Manufacturer: Vishay Dale
Win Source Part Number: 776711-IHLP4040DZERR
Series: IHLP-4040DZ-11
Packaging: Reel package
Type: Molded
Operating Temperature Range: -55°C ~ 125°C
Package: Nonstandard
Current Rating: 33A
Shielding: Shielded
Inductance: 220nH
Mounting: SMD
Tolerance: ±20%
Current - Saturation: 44A
Test Frequency: 100kHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 0.95 mOhm Max
Dimension: 0.430" L x 0.405" W (10.92mm x 10.30mm)
Height - Seated (Maximum): 0.157" (4.00mm)
Alternative Parts (Cross-Reference): PCMC104T-R22MN; TL4040SG11-R22MB; IHLP4040DZERR22M11; PCMB104T-R22MS;
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
| DigiKey | ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | Win Source Electronics | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes |
| Product Number | 541-IHLP4040DZERR22M11TR-ND | 71-IHLP4040DZERR22M11 | IHLP4040DZERR22M11 | 776711-IHLP4040DZERR22M11 |
| Product Name | Fixed Inductors | 0.22uH 100KHz 33A Inductor and Choke | INDUCTOR POWER 0.22UH 33A SMD 220nH 33A 44A 33A - ¦20% Shielded 0.95 mOhm Max | Fixed Inductors - IHLP4040DZERR22M11 |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount Technology | ||
| Configuration | Fixed | |||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | |
| DCR | 9.50E-4 ohms | 9.50E-4 ohms | 9.50E-4 ohms |