Vishay Intertechnology, Inc. Fixed Inductors IHLP4040DZER6R8M51

Description
6.8µH Shielded Molded Inductor 8A 22.36mOhm Max Nonstandard
Request a Quote Datasheet
Description
6.8µH Shielded Molded Inductor 8A 22.36mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHLP4040DZER6R8M51-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHLP4040DZER6R8M51-ND
Fixed Inductors IHLP4040DZER6R8M51-ND
6.8µH Shielded Molded Inductor 8A 22.36mOhm Max Nonstandard

6.8µH Shielded Molded Inductor 8A 22.36mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - IHLP4040DZER6R8M51 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
IHLP4040DZER6R8M51
Fixed Inductors IHLP4040DZER6R8M51
FIXED IND 6.8UH 8A 22.36MOHM SMD

FIXED IND 6.8UH 8A 22.36MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number IHLP4040DZER6R8M51-ND IHLP4040DZER6R8M51
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 0.0224 ohms 0.0224 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3127-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Smoothing Filter Chokes - C-59U - Triad Magnetics
Specs
Inductance Range 10000 microH
Rated DC Current 12500 milliamps
DCR 0.1000 ohms
View Details
3 suppliers
Power Inductors - ECS-MPIL0530-5R6MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers