Vishay Precision Group Automotive 5.6uH 100KHz 9.3A Inductor and Choke IHLP4040DZER5R6M8A

Description
Inductor Power Shielded Wirewound 5.6uH 20% 100KHz Powdered Iron 9.3A 0.0176Ohm DCR 4040 Automotive T/R Product overview: IHLP4040DZER5R6M8A from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 5.6uH, 100KHz, 9.3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 5.6uH, 100KHz, 9.3A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP4040DZER5R6M8 A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor Power Shielded Wirewound 5.6uH 20% 100KHz Powdered Iron 9.3A 0.0176Ohm DCR 4040 Automotive T/R Product overview: IHLP4040DZER5R6M8A from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 5.6uH, 100KHz, 9.3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 5.6uH, 100KHz, 9.3A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP4040DZER5R6M8 A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 5.6uH 100KHz 9.3A Inductor and Choke - 71-IHLP4040DZER5R6M8A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 5.6uH 100KHz 9.3A Inductor and Choke
71-IHLP4040DZER5R6M8A
Automotive 5.6uH 100KHz 9.3A Inductor and Choke 71-IHLP4040DZER5R6M8A
Inductor Power Shielded Wirewound 5.6uH 20% 100KHz Powdered Iron 9.3A 0.0176Ohm DCR 4040 Automotive T/R Product overview: IHLP4040DZER5R6M8A from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 5.6uH, 100KHz, 9.3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 5.6uH, 100KHz, 9.3A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP4040DZER5R6M8 A can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 5.6uH 20% 100KHz Powdered Iron 9.3A 0.0176Ohm DCR 4040 Automotive T/R Product overview: IHLP4040DZER5R6M8A from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 5.6uH, 100KHz, 9.3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 5.6uH, 100KHz, 9.3A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP4040DZER5R6M8A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 541-2275-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-2275-2-ND
Fixed Inductors 541-2275-2-ND
5.6µH Shielded Molded Inductor 9.3A 17.6mOhm Max Nonstandard

5.6µH Shielded Molded Inductor 9.3A 17.6mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-2275-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-2275-1-ND
Fixed Inductors 541-2275-1-ND
5.6µH Shielded Molded Inductor 9.3A 17.6mOhm Max Nonstandard

5.6µH Shielded Molded Inductor 9.3A 17.6mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-2275-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-2275-6-ND
Fixed Inductors 541-2275-6-ND
5.6µH Shielded Molded Inductor 9.3A 17.6mOhm Max Nonstandard

5.6µH Shielded Molded Inductor 9.3A 17.6mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Shielded, Aec-Q200, 5.6Uh, 9.3A; Inductance Vishay - 27Y3485 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, Aec-Q200, 5.6Uh, 9.3A; Inductance Vishay
27Y3485
Inductor, Shielded, Aec-Q200, 5.6Uh, 9.3A; Inductance Vishay 27Y3485
INDUCTOR, SHIELDED, AEC-Q200, 5.6UH, 9.3A; Inductance:5.6µH; RMS Current (Irms):9.3A; Inductor Construction:Shielde d; Saturation Current (Isat):9A; Product Range:IHLP-4040DZ-8A Series; Inductor Case / Package:-; Product Width:10.16mmRoHS Compliant: Yes

INDUCTOR, SHIELDED, AEC-Q200, 5.6UH, 9.3A; Inductance:5.6µH; RMS Current (Irms):9.3A; Inductor Construction:Shielded; Saturation Current (Isat):9A; Product Range:IHLP-4040DZ-8A Series; Inductor Case / Package:-; Product Width:10.16mmRoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Shielded, Aec-Q200, 5.6Uh, 9.3A; Inductance Vishay - 56AC1054 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, Aec-Q200, 5.6Uh, 9.3A; Inductance Vishay
56AC1054
Inductor, Shielded, Aec-Q200, 5.6Uh, 9.3A; Inductance Vishay 56AC1054
INDUCTOR, SHIELDED, AEC-Q200, 5.6UH, 9.3A; Inductance:5.6µH; RMS Current (Irms):9.3A; Inductor Construction:Shielde d; Saturation Current (Isat):9A; Product Range:IHLP-4040DZ-8A Series; Inductor Case / Package:-; Product Width:10.16mmRoHS Compliant: Yes

INDUCTOR, SHIELDED, AEC-Q200, 5.6UH, 9.3A; Inductance:5.6µH; RMS Current (Irms):9.3A; Inductor Construction:Shielded; Saturation Current (Isat):9A; Product Range:IHLP-4040DZ-8A Series; Inductor Case / Package:-; Product Width:10.16mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-IHLP4040DZER5R6M8A 541-2275-2-ND 27Y3485
Product Name Automotive 5.6uH 100KHz 9.3A Inductor and Choke Fixed Inductors Inductor, Shielded, Aec-Q200, 5.6Uh, 9.3A; Inductance Vishay
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Standards and Certifications RoHS
Operating Temperature -55 to 180 C (-67 to 356 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R1-3R3-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
CMT8100 Series Common Mode Inductors - CMT-8107 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 2000 to ? microH
View Details
3 suppliers
Fixed Inductors - 1674-CL1008-2223JQL1T-1DKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details