General Purpose Inductor, 47uH, 20%, 1 Element, Composite-Core, SMD, 4040, CHIP, 4040, GREEN Product overview: IHLP4040DZER470M8A from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP4040DZER470M8
47µH Shielded Molded Inductor 2.5A 178mOhm Max Nonstandard
47µH Shielded Molded Inductor 2.5A 178mOhm Max Nonstandard
47µH Shielded Molded Inductor 2.5A 178mOhm Max Nonstandard
INDUCTOR, SHIELDED, AEC-Q200, 47UH, 3.1A; Inductance:47µH; RMS Current (Irms):3.1A; Inductor Construction:Shielde
INDUCTOR, SHIELDED, AEC-Q200, 47UH, 3.1A; Inductance:47µH; RMS Current (Irms):3.1A; Inductor Construction:Shielde
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-IHLP4040DZER470M8A | 541-2271-1-ND | 56AC1053 |
| Product Name | SMD 47uH Inductor and Choke | Fixed Inductors | Inductor, Shielded, Aec-Q200, 47Uh, 3.1A; Inductance Vishay |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | |
| Standards and Certifications | RoHS | RoHS | |
| Operating Temperature | -55 to 180 C (-67 to 356 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount Technology | |
| Configuration | Fixed |