Power Inductors - SMD 47uH 20% High Temp AEC-Q200 Product overview: IHLP4040DZER470M5A from Vishay / Dale is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 47uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, SMD, 47uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP4040DZER470M5
FIXED IND 47UH 3.1A 178 MOHM SMD
FIXED IND 47UH 3.1A 178 MOHM SMD
FIXED IND 47UH 3.1A 178 MOHM SMD
Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1020553-IHLP4040DZER
Packaging: Tape and Reel
Inductance: 47 µH
Contact Plating: Tin
Mounting: SMD (SMT)
Tolerance: 20 %
Test Frequency: 100 kHz
Self Resonant Frequency: 5.22 MHz
Composition: Wirewound
Height: 4 mm
Width: 10.3 mm
Categories: Fixed Inductors
Case / Package: 4040
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 155 °C
Lead Free: Yes
RoHS: Compliant
Min Operating Temperature: -55 °C
RMS Current (Irms): 3.1 A
Saturation Current: 4.1 A
Series Resistance: 178 mΩ
Inductance Tolerance: 20 %
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-IHLP4040DZER470M5A | 541-IHLP4040DZER470M5ADKR-ND | 1020553-IHLP4040DZER470M5A |
| Product Name | Automotive SMD 47uH Inductor and Choke | Fixed Inductors | Fixed Inductors - IHLP4040DZER470M5A |
| Technology | Power Choke | Wirewound | |
| Core Material | Composite | ||
| Inductance Range | 47 microH | 47 microH | |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |
| Packing Method | Reel | Tape Reel | Tape Reel; Tape and Reel |