47µH Shielded Inductor 3.3A 145mOhm Max Nonstandard
47uH Shielded Power Inductor, 3.3A, 145mR DCR, 4040 SMD Product overview: IHLP4040DZER470M1A from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uH, 3.3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47uH, 3.3A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP4040DZER470M1
Manufacturer: Vishay
Win Source Part Number: 1045218-IHLP4040DZER
Packaging: Cut Reel
Current Rating: 3.3A
Inductance: 47μH
Height - Seated (Max): 0.157" (4.00mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Current - Saturation: 3A
Frequency - Test: 100kHz
Family Name: IHLP-4040DZ-1A
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 145 mOhm Max
Temperature Range - Operating: -55°C to 125°C
Case / Package: 4040
Alternative Parts (Cross-Reference): ASPI-1205S-470M-T; ASPI-1207S-470M; ASPI-1207S-470M-T; ASPI-0810T-470M;
Introduction Date: March 16, 2011
ECCN: EAR99
Country of Origin: China, Israel, United States of America
Estimated EOL Date: 2027
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
INDUCTOR, 47UH, SHIELDED, 3.3A ROHS COMPLIANT: YES
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 541-2592-2-ND | 71-IHLP4040DZER470M1A | 1045218-IHLP4040DZER470M1A | 62AJ4064 |
| Product Name | Fixed Inductors | SMD 47uH 3.3A Inductor and Choke | Fixed Inductors - IHLP4040DZER470M1A | Inductor, 47Uh, Shielded, 3.3A Rohs Compliant Vishay |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology | |
| Configuration | Fixed | |||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | ||
| DCR | 0.1450 ohms | 0.1450 ohms |